Pressure Washers Direct Karcher 2800 PSI Expert Series Pressure Washer Model G2800XH

Description
New Expert Series Designed By Customer Input •Includes the most requested features Powerful 190cc Honda GC190 Engine •Easy to start, runs quiet; 2 year Honda warranty Karcher 2.5 GPM Direct Drive Axial Pump •Commercial grade pump with brass head works hard, lasts long Large Built-In Detergent Tank •No need to haul a messy bucket around •Automatically mixes detergent with water stream on low pressure Folding Handle & Tie Down Slots •Handle folds for easy transport & storage •Folded handle provides protection for unit during transport Pro-Style Gun, Wand, & Nozzles •Commercial grade trigger gun & wand work harder, last longer •5 quick connect nozzles: 0°, 15°, 25°, 40°, detergent •25 feet of hose with 2 male quick connect plugs
Datasheet
Description
New Expert Series Designed By Customer Input •Includes the most requested features Powerful 190cc Honda GC190 Engine •Easy to start, runs quiet; 2 year Honda warranty Karcher 2.5 GPM Direct Drive Axial Pump •Commercial grade pump with brass head works hard, lasts long Large Built-In Detergent Tank •No need to haul a messy bucket around •Automatically mixes detergent with water stream on low pressure Folding Handle & Tie Down Slots •Handle folds for easy transport & storage •Folded handle provides protection for unit during transport Pro-Style Gun, Wand, & Nozzles •Commercial grade trigger gun & wand work harder, last longer •5 quick connect nozzles: 0°, 15°, 25°, 40°, detergent •25 feet of hose with 2 male quick connect plugs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Karcher 2800 PSI  Expert Series Pressure Washer - Model G2800XH - Pressure Washers Direct
Bolingbrook, IL, USA
Karcher 2800 PSI Expert Series Pressure Washer
Model G2800XH
Karcher 2800 PSI Expert Series Pressure Washer Model G2800XH
New Expert Series Designed By Customer Input •Includes the most requested features Powerful 190cc Honda GC190 Engine •Easy to start, runs quiet; 2 year Honda warranty Karcher 2.5 GPM Direct Drive Axial Pump •Commercial grade pump with brass head works hard, lasts long Large Built-In Detergent Tank •No need to haul a messy bucket around •Automatically mixes detergent with water stream on low pressure Folding Handle & Tie Down Slots •Handle folds for easy transport & storage •Folded handle provides protection for unit during transport Pro-Style Gun, Wand, & Nozzles •Commercial grade trigger gun & wand work harder, last longer •5 quick connect nozzles: 0°, 15°, 25°, 40°, detergent •25 feet of hose with 2 male quick connect plugs

New Expert Series Designed By Customer Input •Includes the most requested features Powerful 190cc Honda GC190 Engine •Easy to start, runs quiet; 2 year Honda warranty Karcher 2.5 GPM Direct Drive Axial Pump •Commercial grade pump with brass head works hard, lasts long Large Built-In Detergent Tank •No need to haul a messy bucket around •Automatically mixes detergent with water stream on low pressure Folding Handle & Tie Down Slots •Handle folds for easy transport & storage •Folded handle provides protection for unit during transport Pro-Style Gun, Wand, & Nozzles •Commercial grade trigger gun & wand work harder, last longer •5 quick connect nozzles: 0°, 15°, 25°, 40°, detergent •25 feet of hose with 2 male quick connect plugs

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model G2800XH
Product Name Karcher 2800 PSI Expert Series Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Gas Engine Powered Jet Pipe Cleaner - JM-3080 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Vertical Multi-Stage Pump, Dosing Pump with Reservoir(s) (or Venturi), Holding Tank, Filter and Control Panel on Stainless Steel Cart Mobile CIP Cleaning System - VM-DH MCIP - Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details