Pressure Washers Direct Pressure-Pro Professional 3000 PSI Pressure Washer Model EE3030A

Description
Powerful 26 Amp, 230 Volt Motor •Commercial power and durability •Includes 12 foot power cord; add your own plug to suit your needs AR Triplex Plunger Pump •1725 rpm low speed pump runs strong and quiet •Ceramic components run cooler, last longer •Easy to maintain and rebuild Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Revolutionary Aircraft Aluminum Frame •Light weight; no welds to crack, break or fail •Lifetime frame warranty Thermo Sensor •Prevents overheating in bypass mode
Description
Powerful 26 Amp, 230 Volt Motor •Commercial power and durability •Includes 12 foot power cord; add your own plug to suit your needs AR Triplex Plunger Pump •1725 rpm low speed pump runs strong and quiet •Ceramic components run cooler, last longer •Easy to maintain and rebuild Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Revolutionary Aircraft Aluminum Frame •Light weight; no welds to crack, break or fail •Lifetime frame warranty Thermo Sensor •Prevents overheating in bypass mode

Suppliers

Company
Product
Description
Supplier Links
Pressure-Pro Professional 3000 PSI  Pressure Washer - Model EE3030A - Pressure Washers Direct
Bolingbrook, IL, USA
Pressure-Pro Professional 3000 PSI Pressure Washer
Model EE3030A
Pressure-Pro Professional 3000 PSI Pressure Washer Model EE3030A
Powerful 26 Amp, 230 Volt Motor •Commercial power and durability •Includes 12 foot power cord; add your own plug to suit your needs AR Triplex Plunger Pump •1725 rpm low speed pump runs strong and quiet •Ceramic components run cooler, last longer •Easy to maintain and rebuild Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Revolutionary Aircraft Aluminum Frame •Light weight; no welds to crack, break or fail •Lifetime frame warranty Thermo Sensor •Prevents overheating in bypass mode

Powerful 26 Amp, 230 Volt Motor •Commercial power and durability •Includes 12 foot power cord; add your own plug to suit your needs AR Triplex Plunger Pump •1725 rpm low speed pump runs strong and quiet •Ceramic components run cooler, last longer •Easy to maintain and rebuild Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Revolutionary Aircraft Aluminum Frame •Light weight; no welds to crack, break or fail •Lifetime frame warranty Thermo Sensor •Prevents overheating in bypass mode

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model EE3030A
Product Name Pressure-Pro Professional 3000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

electric polychain belt drive hp models - B5550E3G511 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 5000 psi (3519 m H2O)
Power 20.0 HP
View Details
Rear Entry Spray Gun with Weep Seat - DG5010W - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Features Hot Water; Cold Water
View Details
Portable Cold Water Pressure Washer (gasoline, electric) - CD Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details
HSP Series Hot Water Pressure Washers - HSP-3003-3MGH - WLC Company, Inc.
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Features Hot Water
View Details