Pressure Washers Direct Pressure-Pro Professional Eagle 4000 PSI Pressure Washer Model E4040HAI

Description
Powerful Honda GX390 13 HP Engine •Easy to start; quiet and reliable AR (Annovi Reverberi) Brand RSV Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild Built-In Unloader •Allows you to customize the pressure to suit the job Revolutionary Aircraft Grade Aluminum Frame •Light weight; no welds to crack, break, or fail •Pneumatic wheels take on any terrain •Lifetime frame warranty Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects motor and pump
Description
Powerful Honda GX390 13 HP Engine •Easy to start; quiet and reliable AR (Annovi Reverberi) Brand RSV Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild Built-In Unloader •Allows you to customize the pressure to suit the job Revolutionary Aircraft Grade Aluminum Frame •Light weight; no welds to crack, break, or fail •Pneumatic wheels take on any terrain •Lifetime frame warranty Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects motor and pump

Suppliers

Company
Product
Description
Supplier Links
Pressure-Pro Professional Eagle 4000 PSI  Pressure Washer - Model E4040HAI - Pressure Washers Direct
Bolingbrook, IL, USA
Pressure-Pro Professional Eagle 4000 PSI Pressure Washer
Model E4040HAI
Pressure-Pro Professional Eagle 4000 PSI Pressure Washer Model E4040HAI
Powerful Honda GX390 13 HP Engine •Easy to start; quiet and reliable AR (Annovi Reverberi) Brand RSV Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild Built-In Unloader •Allows you to customize the pressure to suit the job Revolutionary Aircraft Grade Aluminum Frame •Light weight; no welds to crack, break, or fail •Pneumatic wheels take on any terrain •Lifetime frame warranty Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects motor and pump

Powerful Honda GX390 13 HP Engine •Easy to start; quiet and reliable AR (Annovi Reverberi) Brand RSV Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild Built-In Unloader •Allows you to customize the pressure to suit the job Revolutionary Aircraft Grade Aluminum Frame •Light weight; no welds to crack, break, or fail •Pneumatic wheels take on any terrain •Lifetime frame warranty Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects motor and pump

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model E4040HAI
Product Name Pressure-Pro Professional Eagle 4000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

electric direct drive models - EE3015G - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 1500 psi (1056 m H2O)
Power 3.0 HP
View Details
Water Broom - 2100306 - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Water Pressure 4500 psi (3167 m H2O)
View Details
Consumer Pressure Washers (gasoline, electric) -  - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1400 to 4000 psi (985 to 2815 m H2O)
View Details
HSE Series Hot Water Pressure Washers - HSE-3504-0M10 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Hot Water
View Details