Pressure Washers Direct Dirt Killer Professional 3000 PSI Pressure Washer Model E3000-3PHASE

Description
220 Volt, TEFC Three Phase Electric Motor •Hot water cleaning for heavy duty, industrial jobs Krã¤nzle AQ Self Priming, Industrial Grade Pump •10 year manifold warranty •Pump design allows multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes 50' wire braided hose Durable Industrial Grade Components •220 volt burner uses diesel fuel •Schedule 80 heating coil; removable fuel tank with quick connects •Adjustable temperature control •Requires 220 volt three phase electrical circuit •Comes with 20 foot power cord; you supply the plug
Description
220 Volt, TEFC Three Phase Electric Motor •Hot water cleaning for heavy duty, industrial jobs Krã¤nzle AQ Self Priming, Industrial Grade Pump •10 year manifold warranty •Pump design allows multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes 50' wire braided hose Durable Industrial Grade Components •220 volt burner uses diesel fuel •Schedule 80 heating coil; removable fuel tank with quick connects •Adjustable temperature control •Requires 220 volt three phase electrical circuit •Comes with 20 foot power cord; you supply the plug

Suppliers

Company
Product
Description
Supplier Links
Dirt Killer Professional 3000 PSI  Pressure Washer - Model E3000-3PHASE - Pressure Washers Direct
Bolingbrook, IL, USA
Dirt Killer Professional 3000 PSI Pressure Washer
Model E3000-3PHASE
Dirt Killer Professional 3000 PSI Pressure Washer Model E3000-3PHASE
220 Volt, TEFC Three Phase Electric Motor •Hot water cleaning for heavy duty, industrial jobs Krã¤nzle AQ Self Priming, Industrial Grade Pump •10 year manifold warranty •Pump design allows multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes 50' wire braided hose Durable Industrial Grade Components •220 volt burner uses diesel fuel •Schedule 80 heating coil; removable fuel tank with quick connects •Adjustable temperature control •Requires 220 volt three phase electrical circuit •Comes with 20 foot power cord; you supply the plug

220 Volt, TEFC Three Phase Electric Motor •Hot water cleaning for heavy duty, industrial jobs Kränzle AQ Self Priming, Industrial Grade Pump •10 year manifold warranty •Pump design allows multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes 50' wire braided hose Durable Industrial Grade Components •220 volt burner uses diesel fuel •Schedule 80 heating coil; removable fuel tank with quick connects •Adjustable temperature control •Requires 220 volt three phase electrical circuit •Comes with 20 foot power cord; you supply the plug

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model E3000-3PHASE
Product Name Dirt Killer Professional 3000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

gas engine v belt drive models - EB4040HA - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Consumer Pressure Washers (gasoline, electric) -  - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1400 to 4000 psi (985 to 2815 m H2O)
View Details