Pressure Washers Direct DeWalt 3500 PSI Professional Pressure Washer Model DS3532

Description
9 HP Subaru Commercial Grade Engine •Reliable power & durability General Pump Triplex Plunger Pump With Adjustable Pressure •Triplex pumps run cooler, last longer, and are rebuildable •Adjustable unloader allows you to dial down the pressure All Welded Steel Frame •Sturdy 1 1/4", 16 gauge steel tubing on 12 gauge steel frame •13" pneumatic tires take on touch terrain & absorb vibration Pro-Style Steel Spray Wand & Hose •2 piece lance is rated to 5,000 PSI & comes quick connectors •5 quick connect nozzles: 0°. 15°, 25°, 40°, & soap •50 feet of steel braid reinforced, 4,500 PSI quick connect hose On-Board Storage •Built-in hooks for spray gun, hose, & nozzles
Description
9 HP Subaru Commercial Grade Engine •Reliable power & durability General Pump Triplex Plunger Pump With Adjustable Pressure •Triplex pumps run cooler, last longer, and are rebuildable •Adjustable unloader allows you to dial down the pressure All Welded Steel Frame •Sturdy 1 1/4", 16 gauge steel tubing on 12 gauge steel frame •13" pneumatic tires take on touch terrain & absorb vibration Pro-Style Steel Spray Wand & Hose •2 piece lance is rated to 5,000 PSI & comes quick connectors •5 quick connect nozzles: 0°. 15°, 25°, 40°, & soap •50 feet of steel braid reinforced, 4,500 PSI quick connect hose On-Board Storage •Built-in hooks for spray gun, hose, & nozzles

Suppliers

Company
Product
Description
Supplier Links
DeWalt 3500 PSI Professional  Pressure Washer - Model DS3532 - Pressure Washers Direct
Bolingbrook, IL, USA
DeWalt 3500 PSI Professional Pressure Washer
Model DS3532
DeWalt 3500 PSI Professional Pressure Washer Model DS3532
9 HP Subaru Commercial Grade Engine •Reliable power & durability General Pump Triplex Plunger Pump With Adjustable Pressure •Triplex pumps run cooler, last longer, and are rebuildable •Adjustable unloader allows you to dial down the pressure All Welded Steel Frame •Sturdy 1 1/4", 16 gauge steel tubing on 12 gauge steel frame •13" pneumatic tires take on touch terrain & absorb vibration Pro-Style Steel Spray Wand & Hose •2 piece lance is rated to 5,000 PSI & comes quick connectors •5 quick connect nozzles: 0°. 15°, 25°, 40°, & soap •50 feet of steel braid reinforced, 4,500 PSI quick connect hose On-Board Storage •Built-in hooks for spray gun, hose, & nozzles

9 HP Subaru Commercial Grade Engine •Reliable power & durability General Pump Triplex Plunger Pump With Adjustable Pressure •Triplex pumps run cooler, last longer, and are rebuildable •Adjustable unloader allows you to dial down the pressure All Welded Steel Frame •Sturdy 1 1/4", 16 gauge steel tubing on 12 gauge steel frame •13" pneumatic tires take on touch terrain & absorb vibration Pro-Style Steel Spray Wand & Hose •2 piece lance is rated to 5,000 PSI & comes quick connectors •5 quick connect nozzles: 0°. 15°, 25°, 40°, & soap •50 feet of steel braid reinforced, 4,500 PSI quick connect hose On-Board Storage •Built-in hooks for spray gun, hose, & nozzles

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model DS3532
Product Name DeWalt 3500 PSI Professional Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

heavy duty v belt drive gas engine models - HDCV5040VA - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 300 GPH (315 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Portable Cold Water Pressure Washers  (electric, gasoline, diesel) - CW Premium Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 5000 psi (704 to 3519 m H2O)
View Details