Pressure Washers Direct DeWalt Professional 4200 PSI Belt-Drive Pressure Washer Model DH4240B

Description
Honda GX390 Series 389CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network Dual Belt Drive •Redundant power transmission from engine to pump General TX Commercial Series Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the pump from overheating Adjustable Pressure •4 GPM flow rate ensures efficient cleaning •Allows cleaning of many different surfaces Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap Made In USA Abrasion Resistant High Pressure Hose •50 feet of 3/8" heavy duty, non-marring hose with quick connects •Polyurethane coated steel braid rated to 4500 PSI Heavy Duty Frame •10 gauge steel frame & sub frame w/ solid steel 5/8" welded axle •13" double sealed pneumatic tires Proudly Assembled In The USA
Description
Honda GX390 Series 389CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network Dual Belt Drive •Redundant power transmission from engine to pump General TX Commercial Series Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the pump from overheating Adjustable Pressure •4 GPM flow rate ensures efficient cleaning •Allows cleaning of many different surfaces Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap Made In USA Abrasion Resistant High Pressure Hose •50 feet of 3/8" heavy duty, non-marring hose with quick connects •Polyurethane coated steel braid rated to 4500 PSI Heavy Duty Frame •10 gauge steel frame & sub frame w/ solid steel 5/8" welded axle •13" double sealed pneumatic tires Proudly Assembled In The USA

Suppliers

Company
Product
Description
Supplier Links
DeWalt Professional 4200 PSI  Belt-Drive Pressure Washer - Model DH4240B - Pressure Washers Direct
Bolingbrook, IL, USA
DeWalt Professional 4200 PSI Belt-Drive Pressure Washer
Model DH4240B
DeWalt Professional 4200 PSI Belt-Drive Pressure Washer Model DH4240B
Honda GX390 Series 389CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network Dual Belt Drive •Redundant power transmission from engine to pump General TX Commercial Series Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the pump from overheating Adjustable Pressure •4 GPM flow rate ensures efficient cleaning •Allows cleaning of many different surfaces Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap Made In USA Abrasion Resistant High Pressure Hose •50 feet of 3/8" heavy duty, non-marring hose with quick connects •Polyurethane coated steel braid rated to 4500 PSI Heavy Duty Frame •10 gauge steel frame & sub frame w/ solid steel 5/8" welded axle •13" double sealed pneumatic tires Proudly Assembled In The USA

Honda GX390 Series 389CC Engine •Commercial grade engine is durable, starts easy, & runs quiet •3 year warranty through Honda service network Dual Belt Drive •Redundant power transmission from engine to pump General TX Commercial Series Triplex Plunger Pump •Ceramic pistons run cooler, last longer, & can be rebuilt •Thermal relief valve protects the pump from overheating Adjustable Pressure •4 GPM flow rate ensures efficient cleaning •Allows cleaning of many different surfaces Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap Made In USA Abrasion Resistant High Pressure Hose •50 feet of 3/8" heavy duty, non-marring hose with quick connects •Polyurethane coated steel braid rated to 4500 PSI Heavy Duty Frame •10 gauge steel frame & sub frame w/ solid steel 5/8" welded axle •13" double sealed pneumatic tires Proudly Assembled In The USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model DH4240B
Product Name DeWalt Professional 4200 PSI Belt-Drive Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Water Broom - 2100473 - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Water Pressure 3000 psi (2111 m H2O)
View Details