Pressure Washers Direct Shark Professional 2700 PSI Aluminum Frame Pressure Washer Model DGA-252737

Description
Innovative Weldless Aluminum Frame •Extreme durability & corrosion resistance in harsh environments •1 1/4" tubing with cast aluminum joints are lightweight & durable Ideal Weight Distribution •Unique design is easy to push or pull, even through mud or gravel Commercial Grade Honda 196cc GX Engine •Reliable, quiet, and easy to start Karcher Triplex, Oil Bath Pump With 7 Year Limited Warranty •Triplex pumps last longer than axial pumps & are rebuildable •Innovative pump support bracket extends engine shaft life Adjustable Handle •Provides ergonimic handling; compact for storage & transport Vibration Reduction •Wide pneumatic wheels take on rough terrain •Vibration isolators under the engine reduce wear & tear Professional Grade Gun, Wand & Nozzles •Adjustable side grip lets you work longer with less fatigue •4 quick connect nozzles: 40°, 25°, 15° & 0° •Soap injector is NOT included •Includes 50 feet of wire reinforced rubber hose
Datasheet
Description
Innovative Weldless Aluminum Frame •Extreme durability & corrosion resistance in harsh environments •1 1/4" tubing with cast aluminum joints are lightweight & durable Ideal Weight Distribution •Unique design is easy to push or pull, even through mud or gravel Commercial Grade Honda 196cc GX Engine •Reliable, quiet, and easy to start Karcher Triplex, Oil Bath Pump With 7 Year Limited Warranty •Triplex pumps last longer than axial pumps & are rebuildable •Innovative pump support bracket extends engine shaft life Adjustable Handle •Provides ergonimic handling; compact for storage & transport Vibration Reduction •Wide pneumatic wheels take on rough terrain •Vibration isolators under the engine reduce wear & tear Professional Grade Gun, Wand & Nozzles •Adjustable side grip lets you work longer with less fatigue •4 quick connect nozzles: 40°, 25°, 15° & 0° •Soap injector is NOT included •Includes 50 feet of wire reinforced rubber hose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shark Professional 2700 PSI  Aluminum Frame Pressure Washer - Model DGA-252737 - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Professional 2700 PSI Aluminum Frame Pressure Washer
Model DGA-252737
Shark Professional 2700 PSI Aluminum Frame Pressure Washer Model DGA-252737
Innovative Weldless Aluminum Frame •Extreme durability & corrosion resistance in harsh environments •1 1/4" tubing with cast aluminum joints are lightweight & durable Ideal Weight Distribution •Unique design is easy to push or pull, even through mud or gravel Commercial Grade Honda 196cc GX Engine •Reliable, quiet, and easy to start Karcher Triplex, Oil Bath Pump With 7 Year Limited Warranty •Triplex pumps last longer than axial pumps & are rebuildable •Innovative pump support bracket extends engine shaft life Adjustable Handle •Provides ergonimic handling; compact for storage & transport Vibration Reduction •Wide pneumatic wheels take on rough terrain •Vibration isolators under the engine reduce wear & tear Professional Grade Gun, Wand & Nozzles •Adjustable side grip lets you work longer with less fatigue •4 quick connect nozzles: 40°, 25°, 15° & 0° •Soap injector is NOT included •Includes 50 feet of wire reinforced rubber hose

Innovative Weldless Aluminum Frame •Extreme durability & corrosion resistance in harsh environments •1 1/4" tubing with cast aluminum joints are lightweight & durable Ideal Weight Distribution •Unique design is easy to push or pull, even through mud or gravel Commercial Grade Honda 196cc GX Engine •Reliable, quiet, and easy to start Karcher Triplex, Oil Bath Pump With 7 Year Limited Warranty •Triplex pumps last longer than axial pumps & are rebuildable •Innovative pump support bracket extends engine shaft life Adjustable Handle •Provides ergonimic handling; compact for storage & transport Vibration Reduction •Wide pneumatic wheels take on rough terrain •Vibration isolators under the engine reduce wear & tear Professional Grade Gun, Wand & Nozzles •Adjustable side grip lets you work longer with less fatigue •4 quick connect nozzles: 40°, 25°, 15° & 0° •Soap injector is NOT included •Includes 50 feet of wire reinforced rubber hose

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model DGA-252737
Product Name Shark Professional 2700 PSI Aluminum Frame Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Flat Surface Cleaner - ABS Cover - DFSCP12E - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Features Hot Water
View Details