Pressure Washers Direct Shark Prosumer 2000 PSI Pressure Washer Model DE-352007A

Description
Industrial Duty Baldor 5 HP, 230 Volt Single Phase Electric Motor •Ideal for indoor or outdoor use; requires 22 amp circuit •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged brass head & ceramic pistons last longer Thermal Protection Valve •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonomically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted Quick Connect Nozzles •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport and move •10" tubed pneumatic tires absorb vibration & manuever easily •Rubber feet absorb vibration & keep the unit from "walking" •ETL certified to the rigid UL-1776 and CSA safety standards
Description
Industrial Duty Baldor 5 HP, 230 Volt Single Phase Electric Motor •Ideal for indoor or outdoor use; requires 22 amp circuit •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged brass head & ceramic pistons last longer Thermal Protection Valve •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonomically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted Quick Connect Nozzles •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport and move •10" tubed pneumatic tires absorb vibration & manuever easily •Rubber feet absorb vibration & keep the unit from "walking" •ETL certified to the rigid UL-1776 and CSA safety standards

Suppliers

Company
Product
Description
Supplier Links
Shark Prosumer 2000 PSI  Pressure Washer - Model DE-352007A - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Prosumer 2000 PSI Pressure Washer
Model DE-352007A
Shark Prosumer 2000 PSI Pressure Washer Model DE-352007A
Industrial Duty Baldor 5 HP, 230 Volt Single Phase Electric Motor •Ideal for indoor or outdoor use; requires 22 amp circuit •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged brass head & ceramic pistons last longer Thermal Protection Valve •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonomically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted Quick Connect Nozzles •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport and move •10" tubed pneumatic tires absorb vibration & manuever easily •Rubber feet absorb vibration & keep the unit from "walking" •ETL certified to the rigid UL-1776 and CSA safety standards

Industrial Duty Baldor 5 HP, 230 Volt Single Phase Electric Motor •Ideal for indoor or outdoor use; requires 22 amp circuit •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged brass head & ceramic pistons last longer Thermal Protection Valve •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonomically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted Quick Connect Nozzles •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport and move •10" tubed pneumatic tires absorb vibration & manuever easily •Rubber feet absorb vibration & keep the unit from "walking" •ETL certified to the rigid UL-1776 and CSA safety standards

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model DE-352007A
Product Name Shark Prosumer 2000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Spray Gun/Lance Combination - 101110 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details