Pressure Washers Direct Shark Prosumer 1300 PSI Pressure Washer Model DE-201507D

Description
Industrial Duty Baldor 2 HP Electric Motor •Ideal for indoor or outdoor use •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged brass head & ceramic pistons last longer Thermal Protection Valve & Adjustable Pressure •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonimically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted Quick Connect Nozzles •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport and move •10" tubed pneumatic tires absorb vibration & manuever easily •Rubber feet absorb vibration & keep the unit from "walking"
Description
Industrial Duty Baldor 2 HP Electric Motor •Ideal for indoor or outdoor use •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged brass head & ceramic pistons last longer Thermal Protection Valve & Adjustable Pressure •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonimically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted Quick Connect Nozzles •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport and move •10" tubed pneumatic tires absorb vibration & manuever easily •Rubber feet absorb vibration & keep the unit from "walking"

Suppliers

Company
Product
Description
Supplier Links
Shark Prosumer 1300 PSI  Pressure Washer - Model DE-201507D - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Prosumer 1300 PSI Pressure Washer
Model DE-201507D
Shark Prosumer 1300 PSI Pressure Washer Model DE-201507D
Industrial Duty Baldor 2 HP Electric Motor •Ideal for indoor or outdoor use •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged brass head & ceramic pistons last longer Thermal Protection Valve & Adjustable Pressure •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonimically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted Quick Connect Nozzles •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport and move •10" tubed pneumatic tires absorb vibration & manuever easily •Rubber feet absorb vibration & keep the unit from "walking"

Industrial Duty Baldor 2 HP Electric Motor •Ideal for indoor or outdoor use •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged brass head & ceramic pistons last longer Thermal Protection Valve & Adjustable Pressure •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonimically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted Quick Connect Nozzles •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport and move •10" tubed pneumatic tires absorb vibration & manuever easily •Rubber feet absorb vibration & keep the unit from "walking"

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model DE-201507D
Product Name Shark Prosumer 1300 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Gun Lance Combination With Nozzle and 1/4? Hose - DGNLH120 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details