Pressure Washers Direct Shark Prosumer 2300 PSI Hammerhead Pressure Washer Model DD-232336

Description
Professional Features At A Consumer Price •Heavy duty hose, tires, spray gun & cart work hard, last long Reliable 5 HP Honda Engine •Quiet running and easy to start Powerful Comet BXD Triplex Pump •Lasts longer than axial pumps; can be rebuilt Thermal Pump Protector •Prevents damaging temperatures inside the pump Welded Steel Ergonomic Frame •Protected by all-weather, epoxy power coat for rust resistance 1 1/4" Handles Front And Back •Easy loading and unloading transporting to job or rental property Rubber Pad Feet •Keep the unit stationary & absorb engine vibrations Pro-Style Wand & 5 Spray Nozzles •Long wand with middle grip lets you work longer with less fatigue •5 quick connect nozzles: 0, 15, 25, 40 degree spray patterns •Low pressure soap nozzle & siphon tube for easy application
Description
Professional Features At A Consumer Price •Heavy duty hose, tires, spray gun & cart work hard, last long Reliable 5 HP Honda Engine •Quiet running and easy to start Powerful Comet BXD Triplex Pump •Lasts longer than axial pumps; can be rebuilt Thermal Pump Protector •Prevents damaging temperatures inside the pump Welded Steel Ergonomic Frame •Protected by all-weather, epoxy power coat for rust resistance 1 1/4" Handles Front And Back •Easy loading and unloading transporting to job or rental property Rubber Pad Feet •Keep the unit stationary & absorb engine vibrations Pro-Style Wand & 5 Spray Nozzles •Long wand with middle grip lets you work longer with less fatigue •5 quick connect nozzles: 0, 15, 25, 40 degree spray patterns •Low pressure soap nozzle & siphon tube for easy application

Suppliers

Company
Product
Description
Supplier Links
Shark Prosumer 2300 PSI  Hammerhead Pressure Washer - Model DD-232336 - Pressure Washers Direct
Bolingbrook, IL, USA
Shark Prosumer 2300 PSI Hammerhead Pressure Washer
Model DD-232336
Shark Prosumer 2300 PSI Hammerhead Pressure Washer Model DD-232336
Professional Features At A Consumer Price •Heavy duty hose, tires, spray gun & cart work hard, last long Reliable 5 HP Honda Engine •Quiet running and easy to start Powerful Comet BXD Triplex Pump •Lasts longer than axial pumps; can be rebuilt Thermal Pump Protector •Prevents damaging temperatures inside the pump Welded Steel Ergonomic Frame •Protected by all-weather, epoxy power coat for rust resistance 1 1/4" Handles Front And Back •Easy loading and unloading transporting to job or rental property Rubber Pad Feet •Keep the unit stationary & absorb engine vibrations Pro-Style Wand & 5 Spray Nozzles •Long wand with middle grip lets you work longer with less fatigue •5 quick connect nozzles: 0, 15, 25, 40 degree spray patterns •Low pressure soap nozzle & siphon tube for easy application

Professional Features At A Consumer Price •Heavy duty hose, tires, spray gun & cart work hard, last long Reliable 5 HP Honda Engine •Quiet running and easy to start Powerful Comet BXD Triplex Pump •Lasts longer than axial pumps; can be rebuilt Thermal Pump Protector •Prevents damaging temperatures inside the pump Welded Steel Ergonomic Frame •Protected by all-weather, epoxy power coat for rust resistance 1 1/4" Handles Front And Back •Easy loading and unloading transporting to job or rental property Rubber Pad Feet •Keep the unit stationary & absorb engine vibrations Pro-Style Wand & 5 Spray Nozzles •Long wand with middle grip lets you work longer with less fatigue •5 quick connect nozzles: 0, 15, 25, 40 degree spray patterns •Low pressure soap nozzle & siphon tube for easy application

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model DD-232336
Product Name Shark Prosumer 2300 PSI Hammerhead Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

pro super skid diesel engine v belt drive 12v models 1 - 6012PRO-40KLDG - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 330 GPH (347 ml/sec)
View Details
Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
HSE Series Hot Water Pressure Washers - HSE-1502-0M10 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Hot Water
View Details