Pressure Washers Direct Campbell Hausfeld Professional 1900 PSI Pressure Washer Model CP5216

Description
Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable AR Axial Pump With Adjustable Pressure •Seals continuously lubricate for extended life 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 2 Quick Connect Spray Tips & Chemical Tube •Soap & 25 degree tip handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 20 Amp Dedicated Circuit w/ NEMA 5-20P Outlet •Refer to additional picture for proper fit; 35' cord & GFCI
Description
Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable AR Axial Pump With Adjustable Pressure •Seals continuously lubricate for extended life 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 2 Quick Connect Spray Tips & Chemical Tube •Soap & 25 degree tip handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 20 Amp Dedicated Circuit w/ NEMA 5-20P Outlet •Refer to additional picture for proper fit; 35' cord & GFCI

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld Professional 1900 PSI  Pressure Washer - Model CP5216 - Pressure Washers Direct
Bolingbrook, IL, USA
Campbell Hausfeld Professional 1900 PSI Pressure Washer
Model CP5216
Campbell Hausfeld Professional 1900 PSI Pressure Washer Model CP5216
Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable AR Axial Pump With Adjustable Pressure •Seals continuously lubricate for extended life 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 2 Quick Connect Spray Tips & Chemical Tube •Soap & 25 degree tip handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 20 Amp Dedicated Circuit w/ NEMA 5-20P Outlet •Refer to additional picture for proper fit; 35' cord & GFCI

Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable AR Axial Pump With Adjustable Pressure •Seals continuously lubricate for extended life 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 2 Quick Connect Spray Tips & Chemical Tube •Soap & 25 degree tip handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 20 Amp Dedicated Circuit w/ NEMA 5-20P Outlet •Refer to additional picture for proper fit; 35' cord & GFCI

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model CP5216
Product Name Campbell Hausfeld Professional 1900 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3055 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Rear Entry Spray Gun - DG4512 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details