Pressure Washers Direct Campbell Hausfeld Professional 2000 PSI Pressure Washer Model CP5211

Description
Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable CAT Triplex Plunger Pump •Ceramic plungers run cooler, last longer 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 4 Quick Connect Spray Tips & Chemical Tube •Soap, 15, 25, & 40 degree tips handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 20 Amp Dedicated Circuit w/ NEMA 5-20P Outlet •Click on "Enlarge" to see special connector; 35' cord & GFCI
Description
Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable CAT Triplex Plunger Pump •Ceramic plungers run cooler, last longer 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 4 Quick Connect Spray Tips & Chemical Tube •Soap, 15, 25, & 40 degree tips handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 20 Amp Dedicated Circuit w/ NEMA 5-20P Outlet •Click on "Enlarge" to see special connector; 35' cord & GFCI

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld Professional 2000 PSI  Pressure Washer - Model CP5211 - Pressure Washers Direct
Bolingbrook, IL, USA
Campbell Hausfeld Professional 2000 PSI Pressure Washer
Model CP5211
Campbell Hausfeld Professional 2000 PSI Pressure Washer Model CP5211
Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable CAT Triplex Plunger Pump •Ceramic plungers run cooler, last longer 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 4 Quick Connect Spray Tips & Chemical Tube •Soap, 15, 25, & 40 degree tips handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 20 Amp Dedicated Circuit w/ NEMA 5-20P Outlet •Click on "Enlarge" to see special connector; 35' cord & GFCI

Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable CAT Triplex Plunger Pump •Ceramic plungers run cooler, last longer 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress & fatigue Heavy Duty Cart With Fold Down Handle •Durable steel construction saves on storage space •Pneumatic tires handle rough terrain; won't mark floors •Built in holders for gun, hose, & spray tips 4 Quick Connect Spray Tips & Chemical Tube •Soap, 15, 25, & 40 degree tips handle most tasks •Chemical injector draws from 1 or 5 gallon containers Needs A 20 Amp Dedicated Circuit w/ NEMA 5-20P Outlet •Click on "Enlarge" to see special connector; 35' cord & GFCI

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model CP5211
Product Name Campbell Hausfeld Professional 2000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

gas engine 12v v belt drive models - TR6012PRO-40HG - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 330 GPH (347 ml/sec)
View Details
Front Entry Spray Gun - YRL20 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Stationary Hot Water Pressure Washer (gasoline, diesel) - HS Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 4000 psi (2111 to 2815 m H2O)
View Details
CW Series Cold Water Pressure Washers - CW-3004-4ME1 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Cold Water
View Details