Pressure Washers Direct Cam Spray Professional 3000 PSI Trailer Pressure Washer Model CBG3055DT

Description
Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Limit Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of trailer •300 gallon roto-molded, hydrant fill water tank w/auto shut off Dependable 14HP Lombardini Diesel Engine With 8 Gal Fuel Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves prolong pump life Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Achieves a 140° fahrenheit rise in water temperature •Rust free poly tank; 120 volt burner •Schedule 80 coil with stainless cold wrap; adjustable thermostat Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Two hose reels: 100' of 3/8" pressure hose & 150' of garden hose American Pride •Assembled in the USA
Description
Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Limit Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of trailer •300 gallon roto-molded, hydrant fill water tank w/auto shut off Dependable 14HP Lombardini Diesel Engine With 8 Gal Fuel Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves prolong pump life Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Achieves a 140° fahrenheit rise in water temperature •Rust free poly tank; 120 volt burner •Schedule 80 coil with stainless cold wrap; adjustable thermostat Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Two hose reels: 100' of 3/8" pressure hose & 150' of garden hose American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 3000 PSI  Trailer Pressure Washer - Model CBG3055DT - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 3000 PSI Trailer Pressure Washer
Model CBG3055DT
Cam Spray Professional 3000 PSI Trailer Pressure Washer Model CBG3055DT
Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Limit Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of trailer •300 gallon roto-molded, hydrant fill water tank w/auto shut off Dependable 14HP Lombardini Diesel Engine With 8 Gal Fuel Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves prolong pump life Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Achieves a 140° fahrenheit rise in water temperature •Rust free poly tank; 120 volt burner •Schedule 80 coil with stainless cold wrap; adjustable thermostat Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Two hose reels: 100' of 3/8" pressure hose & 150' of garden hose American Pride •Assembled in the USA

Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Limit Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of trailer •300 gallon roto-molded, hydrant fill water tank w/auto shut off Dependable 14HP Lombardini Diesel Engine With 8 Gal Fuel Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves prolong pump life Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Achieves a 140° fahrenheit rise in water temperature •Rust free poly tank; 120 volt burner •Schedule 80 coil with stainless cold wrap; adjustable thermostat Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Two hose reels: 100' of 3/8" pressure hose & 150' of garden hose American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model CBG3055DT
Product Name Cam Spray Professional 3000 PSI Trailer Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Portable Hot Water Pressure Washers (electric) - HSE Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 3500 psi (704 to 2463 m H2O)
View Details
ST-007 Zinc Plated Steel Molded Grip - 70000210 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
gas engine polychain drive models - TRHDC6070KA - Pressure-Pro
Specs
Water Pressure 7000 psi (4926 m H2O)
Water Flow 360 GPH (379 ml/sec)
View Details