Pressure Washers Direct Cam Spray Professional 3000 PSI Trailer Pressure Washer Model CBG3040HT

Description
Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of trailer •300 Gallon roto-molded, hydrant fill water tank w/auto shut off Dependable 13HP Honda GX Engine With 8 Gal. Poly Gas Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves last longer Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Achieves a 140° fahrenheit rise in water temperature •Rust free poly burner tank; 120 volt burner •Schedule 80 coil with stainless cold wrap; adjustable thermostat Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Two hose reels: 100' of 3/8" pressure hose & 150' of garden hose American Pride •Assembled in the USA
Description
Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of trailer •300 Gallon roto-molded, hydrant fill water tank w/auto shut off Dependable 13HP Honda GX Engine With 8 Gal. Poly Gas Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves last longer Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Achieves a 140° fahrenheit rise in water temperature •Rust free poly burner tank; 120 volt burner •Schedule 80 coil with stainless cold wrap; adjustable thermostat Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Two hose reels: 100' of 3/8" pressure hose & 150' of garden hose American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 3000 PSI  Trailer Pressure Washer - Model CBG3040HT - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 3000 PSI Trailer Pressure Washer
Model CBG3040HT
Cam Spray Professional 3000 PSI Trailer Pressure Washer Model CBG3040HT
Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of trailer •300 Gallon roto-molded, hydrant fill water tank w/auto shut off Dependable 13HP Honda GX Engine With 8 Gal. Poly Gas Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves last longer Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Achieves a 140° fahrenheit rise in water temperature •Rust free poly burner tank; 120 volt burner •Schedule 80 coil with stainless cold wrap; adjustable thermostat Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Two hose reels: 100' of 3/8" pressure hose & 150' of garden hose American Pride •Assembled in the USA

Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of trailer •300 Gallon roto-molded, hydrant fill water tank w/auto shut off Dependable 13HP Honda GX Engine With 8 Gal. Poly Gas Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves last longer Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Achieves a 140° fahrenheit rise in water temperature •Rust free poly burner tank; 120 volt burner •Schedule 80 coil with stainless cold wrap; adjustable thermostat Professional Grade Dual Wand With Side Handle & Detergent Tip •Quick change tips in 0°,15°,25° and 40° •Two hose reels: 100' of 3/8" pressure hose & 150' of garden hose American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model CBG3040HT
Product Name Cam Spray Professional 3000 PSI Trailer Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Compensating Spray Gun - YRL56 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details