Pressure Washers Direct Pressure-Pro 6000 PSI Polychain Belt-Drive Pressure Washer Model B4560HGEA600

Description
Pump Powered By Durable Gates Polychain Cogged Belt •10,000 hour rated; 2 year belt warranty Powerful 24 HP Honda GX Engine With Electric Start •World class Honda reliablility & a 2 year warranty •Includes battery & marine grade battery box Revolutionary Aircraft Grade, Powdercoated Aluminum Frame •Light weight with no welds to crack or fail •Easy access tip, gun & hose holders built onto handle •Lifetime frame warranty General Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild; includes a 5 year warranty Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects the engine and pump Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose
Description
Pump Powered By Durable Gates Polychain Cogged Belt •10,000 hour rated; 2 year belt warranty Powerful 24 HP Honda GX Engine With Electric Start •World class Honda reliablility & a 2 year warranty •Includes battery & marine grade battery box Revolutionary Aircraft Grade, Powdercoated Aluminum Frame •Light weight with no welds to crack or fail •Easy access tip, gun & hose holders built onto handle •Lifetime frame warranty General Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild; includes a 5 year warranty Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects the engine and pump Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose

Suppliers

Company
Product
Description
Supplier Links
Pressure-Pro 6000 PSI  Polychain Belt-Drive Pressure Washer - Model B4560HGEA600 - Pressure Washers Direct
Bolingbrook, IL, USA
Pressure-Pro 6000 PSI Polychain Belt-Drive Pressure Washer
Model B4560HGEA600
Pressure-Pro 6000 PSI Polychain Belt-Drive Pressure Washer Model B4560HGEA600
Pump Powered By Durable Gates Polychain Cogged Belt •10,000 hour rated; 2 year belt warranty Powerful 24 HP Honda GX Engine With Electric Start •World class Honda reliablility & a 2 year warranty •Includes battery & marine grade battery box Revolutionary Aircraft Grade, Powdercoated Aluminum Frame •Light weight with no welds to crack or fail •Easy access tip, gun & hose holders built onto handle •Lifetime frame warranty General Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild; includes a 5 year warranty Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects the engine and pump Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose

Pump Powered By Durable Gates Polychain Cogged Belt •10,000 hour rated; 2 year belt warranty Powerful 24 HP Honda GX Engine With Electric Start •World class Honda reliablility & a 2 year warranty •Includes battery & marine grade battery box Revolutionary Aircraft Grade, Powdercoated Aluminum Frame •Light weight with no welds to crack or fail •Easy access tip, gun & hose holders built onto handle •Lifetime frame warranty General Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild; includes a 5 year warranty Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects the engine and pump Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model B4560HGEA600
Product Name Pressure-Pro 6000 PSI Polychain Belt-Drive Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Gas Engine Powered Jet Pipe Cleaner - JM-3000 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Barrel Cleaning System - HD Barrel Blaster Series - Gamajet, part of the Alfa Laval Group
Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details