Pressure Washers Direct AR Blue Clean Prosumer 1900 PSI Hand Carry Pressure Washer Model AR620

Description
Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plungers •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to suit the task Siphon Tube Allows Use Of Pressure Washer Safe Detergents •Automatically mixes proper water to detergent ratio Versatile Vari-Spray Adjustable Spray Wand •Rotates from wide spray to pencil jet Quick Connector Between Pressure Hose And Unit •Allows quick removal & detachment of hose, less wear on coupling Automatic Safety Valve With Low Pressure By-Pass •Protects the pump by venting overheated recirculated water Additional Features •Includes 25 foot hose, wand, and trigger gun with safety lock
Description
Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plungers •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to suit the task Siphon Tube Allows Use Of Pressure Washer Safe Detergents •Automatically mixes proper water to detergent ratio Versatile Vari-Spray Adjustable Spray Wand •Rotates from wide spray to pencil jet Quick Connector Between Pressure Hose And Unit •Allows quick removal & detachment of hose, less wear on coupling Automatic Safety Valve With Low Pressure By-Pass •Protects the pump by venting overheated recirculated water Additional Features •Includes 25 foot hose, wand, and trigger gun with safety lock

Suppliers

Company
Product
Description
Supplier Links
AR Blue Clean Prosumer 1900 PSI Hand Carry  Pressure Washer - Model AR620 - Pressure Washers Direct
Bolingbrook, IL, USA
AR Blue Clean Prosumer 1900 PSI Hand Carry Pressure Washer
Model AR620
AR Blue Clean Prosumer 1900 PSI Hand Carry Pressure Washer Model AR620
Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plungers •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to suit the task Siphon Tube Allows Use Of Pressure Washer Safe Detergents •Automatically mixes proper water to detergent ratio Versatile Vari-Spray Adjustable Spray Wand •Rotates from wide spray to pencil jet Quick Connector Between Pressure Hose And Unit •Allows quick removal & detachment of hose, less wear on coupling Automatic Safety Valve With Low Pressure By-Pass •Protects the pump by venting overheated recirculated water Additional Features •Includes 25 foot hose, wand, and trigger gun with safety lock

Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plungers •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to suit the task Siphon Tube Allows Use Of Pressure Washer Safe Detergents •Automatically mixes proper water to detergent ratio Versatile Vari-Spray Adjustable Spray Wand •Rotates from wide spray to pencil jet Quick Connector Between Pressure Hose And Unit •Allows quick removal & detachment of hose, less wear on coupling Automatic Safety Valve With Low Pressure By-Pass •Protects the pump by venting overheated recirculated water Additional Features •Includes 25 foot hose, wand, and trigger gun with safety lock

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model AR620
Product Name AR Blue Clean Prosumer 1900 PSI Hand Carry Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Flat Surface Cleaner - Stainless Steel - DCFSCS22Z - General Pump
Specs
Operation Cleaning / Surface Preparation
Part Loading None (Large Surface)
Features Hot Water
View Details