Pressure Washers Direct AR Blue Clean 1600 PSI Pressure Washer Model AR142

Description
Lightweight Compact Vertical Cabinet •Handy wheels make it easy to move & store On-Unit Accessory Storage •Keeps foamer bottle & hose handy Total Stop System •Motor shuts off when trigger is released •Prolongs motor life Heavy Duty Universal Motor •Plugs into standard household outlet Adjustable Spray Nozzle •Twist from wide spray to powerful pencil point spray Detergent Foamer Bottle •Adds detergent to water stream •Easy to clean, stores in the back of the pressure washer CSA Listed For Your Safety •1 year factory warranty; limited to materials & workmanship
Description
Lightweight Compact Vertical Cabinet •Handy wheels make it easy to move & store On-Unit Accessory Storage •Keeps foamer bottle & hose handy Total Stop System •Motor shuts off when trigger is released •Prolongs motor life Heavy Duty Universal Motor •Plugs into standard household outlet Adjustable Spray Nozzle •Twist from wide spray to powerful pencil point spray Detergent Foamer Bottle •Adds detergent to water stream •Easy to clean, stores in the back of the pressure washer CSA Listed For Your Safety •1 year factory warranty; limited to materials & workmanship

Suppliers

Company
Product
Description
Supplier Links
AR Blue Clean 1600 PSI  Pressure Washer - Model AR142 - Pressure Washers Direct
Bolingbrook, IL, USA
AR Blue Clean 1600 PSI Pressure Washer
Model AR142
AR Blue Clean 1600 PSI Pressure Washer Model AR142
Lightweight Compact Vertical Cabinet •Handy wheels make it easy to move & store On-Unit Accessory Storage •Keeps foamer bottle & hose handy Total Stop System •Motor shuts off when trigger is released •Prolongs motor life Heavy Duty Universal Motor •Plugs into standard household outlet Adjustable Spray Nozzle •Twist from wide spray to powerful pencil point spray Detergent Foamer Bottle •Adds detergent to water stream •Easy to clean, stores in the back of the pressure washer CSA Listed For Your Safety •1 year factory warranty; limited to materials & workmanship

Lightweight Compact Vertical Cabinet •Handy wheels make it easy to move & store On-Unit Accessory Storage •Keeps foamer bottle & hose handy Total Stop System •Motor shuts off when trigger is released •Prolongs motor life Heavy Duty Universal Motor •Plugs into standard household outlet Adjustable Spray Nozzle •Twist from wide spray to powerful pencil point spray Detergent Foamer Bottle •Adds detergent to water stream •Easy to clean, stores in the back of the pressure washer CSA Listed For Your Safety •1 year factory warranty; limited to materials & workmanship

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model AR142
Product Name AR Blue Clean 1600 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

electric polychain belt drive hp models - B4560E3G600 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 6000 psi (4223 m H2O)
Power 20.0 HP
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Portable Cold Water Pressure Washers (gasoline) - JCW Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2400 to 4000 psi (1689 to 2815 m H2O)
View Details