Pressure Washers Direct Pressure-Pro Professional 3500 PSI Pressure Washer Model 6115PRO-20G

Description
Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 20 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!
Description
Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 20 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!

Suppliers

Company
Product
Description
Supplier Links
Pressure-Pro Professional 3500 PSI  Pressure Washer - Model 6115PRO-20G - Pressure Washers Direct
Bolingbrook, IL, USA
Pressure-Pro Professional 3500 PSI Pressure Washer
Model 6115PRO-20G
Pressure-Pro Professional 3500 PSI Pressure Washer Model 6115PRO-20G
Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 20 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!

Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 20 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 6115PRO-20G
Product Name Pressure-Pro Professional 3500 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Hot Water Pressure Washers - HS-4004-0MAH - WLC Company, Inc.
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Features Hot Water
View Details
Fluid-Driven Rotary Rinser - Intrepid Series - Gamajet, part of the Alfa Laval Group
Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details