Pressure Washers Direct Pressure-Pro Professional 4000 PSI Pressure Washer Model 6115-10G

Description
Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!
Description
Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!

Suppliers

Company
Product
Description
Supplier Links
Pressure-Pro Professional 4000 PSI  Pressure Washer - Model 6115-10G - Pressure Washers Direct
Bolingbrook, IL, USA
Pressure-Pro Professional 4000 PSI Pressure Washer
Model 6115-10G
Pressure-Pro Professional 4000 PSI Pressure Washer Model 6115-10G
Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!

Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 6115-10G
Product Name Pressure-Pro Professional 4000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connect Spray Nozzle - 900004060 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3080 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
electric direct drive models - EE2015G - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 1500 psi (1056 m H2O)
Power 2.0 HP
View Details
Portable Cold Water Pressure Washers (gasoline) - JCW Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2400 to 4000 psi (1689 to 2815 m H2O)
View Details