Pressure Washers Direct Generac 2500 PSI Pressure Washer Model 6020

Description
Generac 196 CC Horizontal Shaft OHV Engine •Easily handles most tasks around the house High Performance Axial Cam Pump •Easily accessible- you don't need to kneel to attach hoses •Cooling fins dissipate heat, extend pump life •Thermal relief valve protects the pump Handy, Manuverable Cart •Engine & pump are perfectly balanced & easy to move •Integrated spray gun holster secures for storage & transport •Large wheels take on varied terrain Ergonomic Generac Spray Gun With 20" Lance •Soft grip & easy-pull inverted fulcrum trigger reduces fatigue Integrated Unloader Valve •Automatically releases pressure for easy engine start-up 3 Quick-Clickâ„¢ Nozzle Tips •0°, 25°, and soap applicator Engine Oil Included •Ships with unit
Datasheet
Description
Generac 196 CC Horizontal Shaft OHV Engine •Easily handles most tasks around the house High Performance Axial Cam Pump •Easily accessible- you don't need to kneel to attach hoses •Cooling fins dissipate heat, extend pump life •Thermal relief valve protects the pump Handy, Manuverable Cart •Engine & pump are perfectly balanced & easy to move •Integrated spray gun holster secures for storage & transport •Large wheels take on varied terrain Ergonomic Generac Spray Gun With 20" Lance •Soft grip & easy-pull inverted fulcrum trigger reduces fatigue Integrated Unloader Valve •Automatically releases pressure for easy engine start-up 3 Quick-Clickâ„¢ Nozzle Tips •0°, 25°, and soap applicator Engine Oil Included •Ships with unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac 2500 PSI  Pressure Washer - Model 6020 - Pressure Washers Direct
Bolingbrook, IL, USA
Generac 2500 PSI Pressure Washer
Model 6020
Generac 2500 PSI Pressure Washer Model 6020
Generac 196 CC Horizontal Shaft OHV Engine •Easily handles most tasks around the house High Performance Axial Cam Pump •Easily accessible- you don't need to kneel to attach hoses •Cooling fins dissipate heat, extend pump life •Thermal relief valve protects the pump Handy, Manuverable Cart •Engine & pump are perfectly balanced & easy to move •Integrated spray gun holster secures for storage & transport •Large wheels take on varied terrain Ergonomic Generac Spray Gun With 20" Lance •Soft grip & easy-pull inverted fulcrum trigger reduces fatigue Integrated Unloader Valve •Automatically releases pressure for easy engine start-up 3 Quick-Clickâ„¢ Nozzle Tips •0°, 25°, and soap applicator Engine Oil Included •Ships with unit

Generac 196 CC Horizontal Shaft OHV Engine •Easily handles most tasks around the house High Performance Axial Cam Pump •Easily accessible- you don't need to kneel to attach hoses •Cooling fins dissipate heat, extend pump life •Thermal relief valve protects the pump Handy, Manuverable Cart •Engine & pump are perfectly balanced & easy to move •Integrated spray gun holster secures for storage & transport •Large wheels take on varied terrain Ergonomic Generac Spray Gun With 20" Lance •Soft grip & easy-pull inverted fulcrum trigger reduces fatigue Integrated Unloader Valve •Automatically releases pressure for easy engine start-up 3 Quick-Clickâ„¢ Nozzle Tips •0°, 25°, and soap applicator Engine Oil Included •Ships with unit

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 6020
Product Name Generac 2500 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Turbodisc Self Operating Tank Washer - Turbodisc 100 - Chemdet, Inc.
Specs
Operation Cleaning / Surface Preparation; Food & Beverage, Vats, Barrels, Containers, Tanks
Machine Mounting Portable Machine
Features Rotary Nozzle
View Details
Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Threaded Nozzle - 820300004 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
electric hand carry direct drive models - HC/EE3015A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 1500 psi (1056 m H2O)
Power 3.0 HP
View Details