Pressure Washers Direct Pressure-Pro Professional 3500 PSI Pressure Washer Model 6012PRO-20G

Description
Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!
Description
Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!

Suppliers

Company
Product
Description
Supplier Links
Pressure-Pro Professional 3500 PSI Pressure Washer - Model 6012PRO-20G - Pressure Washers Direct
Bolingbrook, IL, USA
Pressure-Pro Professional 3500 PSI Pressure Washer
Model 6012PRO-20G
Pressure-Pro Professional 3500 PSI Pressure Washer Model 6012PRO-20G
Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!

Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump With V-Belt Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120 degrees Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be Properly Vented If Used Indoors!

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 6012PRO-20G
Product Name Pressure-Pro Professional 3500 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Belt Drive Model - DH4240B - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Professional Fiberglass Telescoping Wand - DCLTG24 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details