Pressure Washers Direct Generac Prosumer 3000 PSI Pressure Washer Model 5993

Description
Powerful Generac 212CC Horizontal Shaft OHV Engine •Easily handles household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded Steel Frame •Folding handle rotates forward for compact storage & transport •Perfectly balanced for easy manueverability •3" x 10" NeverFlat tires take on all kinds of terrain Ergonomic Generac Pro-Style Spray Gun •Adjustable side handle & soft grip reduce fatigue Integrated Unloader Valve •Automatically releases pressure for easy engine start-up 5 Quick-Clickâ„¢ Nozzle Tips •0°, 15°, 25°, 40°, and soap applicator 35 Feet Of High Pressure Hose With Quick Connectors •Non-marring 3/8" steel reinforced hose stores on built-in hook Generous Warranty •3 years through Generac's nationwide service network
Datasheet
Description
Powerful Generac 212CC Horizontal Shaft OHV Engine •Easily handles household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded Steel Frame •Folding handle rotates forward for compact storage & transport •Perfectly balanced for easy manueverability •3" x 10" NeverFlat tires take on all kinds of terrain Ergonomic Generac Pro-Style Spray Gun •Adjustable side handle & soft grip reduce fatigue Integrated Unloader Valve •Automatically releases pressure for easy engine start-up 5 Quick-Clickâ„¢ Nozzle Tips •0°, 15°, 25°, 40°, and soap applicator 35 Feet Of High Pressure Hose With Quick Connectors •Non-marring 3/8" steel reinforced hose stores on built-in hook Generous Warranty •3 years through Generac's nationwide service network
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Prosumer 3000 PSI  Pressure Washer - Model 5993 - Pressure Washers Direct
Bolingbrook, IL, USA
Generac Prosumer 3000 PSI Pressure Washer
Model 5993
Generac Prosumer 3000 PSI Pressure Washer Model 5993
Powerful Generac 212CC Horizontal Shaft OHV Engine •Easily handles household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded Steel Frame •Folding handle rotates forward for compact storage & transport •Perfectly balanced for easy manueverability •3" x 10" NeverFlat tires take on all kinds of terrain Ergonomic Generac Pro-Style Spray Gun •Adjustable side handle & soft grip reduce fatigue Integrated Unloader Valve •Automatically releases pressure for easy engine start-up 5 Quick-Clickâ„¢ Nozzle Tips •0°, 15°, 25°, 40°, and soap applicator 35 Feet Of High Pressure Hose With Quick Connectors •Non-marring 3/8" steel reinforced hose stores on built-in hook Generous Warranty •3 years through Generac's nationwide service network

Powerful Generac 212CC Horizontal Shaft OHV Engine •Easily handles household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded Steel Frame •Folding handle rotates forward for compact storage & transport •Perfectly balanced for easy manueverability •3" x 10" NeverFlat tires take on all kinds of terrain Ergonomic Generac Pro-Style Spray Gun •Adjustable side handle & soft grip reduce fatigue Integrated Unloader Valve •Automatically releases pressure for easy engine start-up 5 Quick-Clickâ„¢ Nozzle Tips •0°, 15°, 25°, 40°, and soap applicator 35 Feet Of High Pressure Hose With Quick Connectors •Non-marring 3/8" steel reinforced hose stores on built-in hook Generous Warranty •3 years through Generac's nationwide service network

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 5993
Product Name Generac Prosumer 3000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 4200 PSI @ 4.0 GPM, Belt Drive Model - DH4240B - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Straight Rear Entry Spray Gun - Stainless Steel - YG4060SS - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details