Pressure Washers Direct Cam Spray Professional 5000 PSI Pressure Washer Model 5000HXR

Description
Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief valve •Maximum pump inlet water temperature : 160° F Professional Grade Spray Wand •Quick change tips in 0°,15°,25°,40° soap tip Large Capacity Fuel Tank •5 gallons lasts through the really big jobs 12 Volt DC Electric Start •Convenient; battery not included American Pride •Assembled in the USA
Description
Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief valve •Maximum pump inlet water temperature : 160° F Professional Grade Spray Wand •Quick change tips in 0°,15°,25°,40° soap tip Large Capacity Fuel Tank •5 gallons lasts through the really big jobs 12 Volt DC Electric Start •Convenient; battery not included American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 5000 PSI  Pressure Washer - Model 5000HXR - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 5000 PSI Pressure Washer
Model 5000HXR
Cam Spray Professional 5000 PSI Pressure Washer Model 5000HXR
Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief valve •Maximum pump inlet water temperature : 160° F Professional Grade Spray Wand •Quick change tips in 0°,15°,25°,40° soap tip Large Capacity Fuel Tank •5 gallons lasts through the really big jobs 12 Volt DC Electric Start •Convenient; battery not included American Pride •Assembled in the USA

Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief valve •Maximum pump inlet water temperature : 160° F Professional Grade Spray Wand •Quick change tips in 0°,15°,25°,40° soap tip Large Capacity Fuel Tank •5 gallons lasts through the really big jobs 12 Volt DC Electric Start •Convenient; battery not included American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 5000HXR
Product Name Cam Spray Professional 5000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Compensating Spray Gun - YRL56 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details