Pressure Washers Direct Cam Spray Professional 4000 PSI Pressure Washer Model 4040QB

Description
Hot Water And High Pressure For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature With Relief Valves •250psi - 4000psi suits the pressure to the task at hand Powerful 16 HP Briggs & Stratton Vanguard Engine •12 volt key start eliminates pulling and cussing •(Battery not included) Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses #1 or #2 diesel fuel, or kerosene •Schedule 80 coil with stainless cold wrap Professional Grade Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, 3/8" hot water hose American Pride •Assembled in the USA
Description
Hot Water And High Pressure For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature With Relief Valves •250psi - 4000psi suits the pressure to the task at hand Powerful 16 HP Briggs & Stratton Vanguard Engine •12 volt key start eliminates pulling and cussing •(Battery not included) Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses #1 or #2 diesel fuel, or kerosene •Schedule 80 coil with stainless cold wrap Professional Grade Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, 3/8" hot water hose American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 4000 PSI  Pressure Washer - Model 4040QB - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 4000 PSI Pressure Washer
Model 4040QB
Cam Spray Professional 4000 PSI Pressure Washer Model 4040QB
Hot Water And High Pressure For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature With Relief Valves •250psi - 4000psi suits the pressure to the task at hand Powerful 16 HP Briggs & Stratton Vanguard Engine •12 volt key start eliminates pulling and cussing •(Battery not included) Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses #1 or #2 diesel fuel, or kerosene •Schedule 80 coil with stainless cold wrap Professional Grade Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, 3/8" hot water hose American Pride •Assembled in the USA

Hot Water And High Pressure For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature With Relief Valves •250psi - 4000psi suits the pressure to the task at hand Powerful 16 HP Briggs & Stratton Vanguard Engine •12 volt key start eliminates pulling and cussing •(Battery not included) Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses #1 or #2 diesel fuel, or kerosene •Schedule 80 coil with stainless cold wrap Professional Grade Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray •Includes 50 feet of high pressure, 3/8" hot water hose American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 4040QB
Product Name Cam Spray Professional 4000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Industrial Aluminum Telescoping Wand - DCLTG24A4 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details