Pressure Washers Direct Cam Spray Professional 3000 PSI Pressure Washer Model 3040QH

Description
Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 3000psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off valve Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° and soap applicator •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene •12-volt oil-fired burner; (Battery Not Included) •No electricity required Powerful 13HP Honda Engine •Easy to start; quiet and reliable American Pride •Assembled in the USA
Description
Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 3000psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off valve Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° and soap applicator •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene •12-volt oil-fired burner; (Battery Not Included) •No electricity required Powerful 13HP Honda Engine •Easy to start; quiet and reliable American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 3000 PSI  Pressure Washer - Model 3040QH - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 3000 PSI Pressure Washer
Model 3040QH
Cam Spray Professional 3000 PSI Pressure Washer Model 3040QH
Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 3000psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off valve Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° and soap applicator •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene •12-volt oil-fired burner; (Battery Not Included) •No electricity required Powerful 13HP Honda Engine •Easy to start; quiet and reliable American Pride •Assembled in the USA

Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 3000psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off valve Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° and soap applicator •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene •12-volt oil-fired burner; (Battery Not Included) •No electricity required Powerful 13HP Honda Engine •Easy to start; quiet and reliable American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 3040QH
Product Name Cam Spray Professional 3000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Gun - Stainless Steel - YG7207 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details