Pressure Washers Direct Cam Spray Professional 3000 PSI Pressure Washer Model 3030QH

Description
Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Professional Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 3000psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene •12-volt oil-fired burner (battery not included) Powerful 9 HP Honda Engine •Easy to start, quiet and reliable American Pride •Assembled in the USA
Description
Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Professional Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 3000psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene •12-volt oil-fired burner (battery not included) Powerful 9 HP Honda Engine •Easy to start, quiet and reliable American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 3000 PSI  Pressure Washer - Model 3030QH - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 3000 PSI Pressure Washer
Model 3030QH
Cam Spray Professional 3000 PSI Pressure Washer Model 3030QH
Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Professional Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 3000psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene •12-volt oil-fired burner (battery not included) Powerful 9 HP Honda Engine •Easy to start, quiet and reliable American Pride •Assembled in the USA

Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Professional Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 3000psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene •12-volt oil-fired burner (battery not included) Powerful 9 HP Honda Engine •Easy to start, quiet and reliable American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 3030QH
Product Name Cam Spray Professional 3000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive - DXPW4240 - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
gas engine 115v v belt drive models - TR5115PRO-40HA - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 300 GPH (315 ml/sec)
View Details
Spray Gun/Lance Combination - 100751 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Hot Water Pressure Washers (electric) - HSE Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 3500 psi (704 to 2463 m H2O)
View Details