Pressure Washers Direct Cam Spray Professional 3000 PSI Pressure Washer Model 3000XDS

Description
Very Powerful 7.5 HP, 220V /34 Amp Single Phase Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed, Fan Cooled Motor •Built-in wand and hose hook •On-board 3 gallon detergent tank Professional Grade Spray Gun, Quick Connector Tips, And Hose •0°, 15°, 25°, 40°, & soap applicator for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA
Description
Very Powerful 7.5 HP, 220V /34 Amp Single Phase Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed, Fan Cooled Motor •Built-in wand and hose hook •On-board 3 gallon detergent tank Professional Grade Spray Gun, Quick Connector Tips, And Hose •0°, 15°, 25°, 40°, & soap applicator for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 3000 PSI  Pressure Washer - Model 3000XDS - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 3000 PSI Pressure Washer
Model 3000XDS
Cam Spray Professional 3000 PSI Pressure Washer Model 3000XDS
Very Powerful 7.5 HP, 220V /34 Amp Single Phase Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed, Fan Cooled Motor •Built-in wand and hose hook •On-board 3 gallon detergent tank Professional Grade Spray Gun, Quick Connector Tips, And Hose •0°, 15°, 25°, 40°, & soap applicator for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA

Very Powerful 7.5 HP, 220V /34 Amp Single Phase Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed, Fan Cooled Motor •Built-in wand and hose hook •On-board 3 gallon detergent tank Professional Grade Spray Gun, Quick Connector Tips, And Hose •0°, 15°, 25°, 40°, & soap applicator for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 3000XDS
Product Name Cam Spray Professional 3000 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Washdown Gun/Lance Assembly - YG29LA31 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details