Pressure Washers Direct Cam Spray Professional 3000 PSI Trailer Pressure Washer Model 3000HT

Description
Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3370 pounds (850 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 13 HP Honda GX Engine •Durable, quiet and easy to start; 2 year commercial warranty Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler and last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade Wand And Trigger Gun •Quick change tips in 0°,15°,25° and 40° plus detergent tip •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA
Description
Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3370 pounds (850 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 13 HP Honda GX Engine •Durable, quiet and easy to start; 2 year commercial warranty Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler and last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade Wand And Trigger Gun •Quick change tips in 0°,15°,25° and 40° plus detergent tip •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 3000 PSI  Trailer Pressure Washer - Model 3000HT - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 3000 PSI Trailer Pressure Washer
Model 3000HT
Cam Spray Professional 3000 PSI Trailer Pressure Washer Model 3000HT
Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3370 pounds (850 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 13 HP Honda GX Engine •Durable, quiet and easy to start; 2 year commercial warranty Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler and last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade Wand And Trigger Gun •Quick change tips in 0°,15°,25° and 40° plus detergent tip •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA

Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3370 pounds (850 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 13 HP Honda GX Engine •Durable, quiet and easy to start; 2 year commercial warranty Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler and last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade Wand And Trigger Gun •Quick change tips in 0°,15°,25° and 40° plus detergent tip •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 3000HT
Product Name Cam Spray Professional 3000 PSI Trailer Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Rear Entry Spray Gun - DGE5010 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details