Pressure Washers Direct Cam Spray Professional 2500 PSI Pressure Washer Model 25006QD

Description
•Fully portable, no electricity required; totally enclosed motor •12 Volt Key start- no pulling needed (battery not included) Commercial Grade Triplex Plunger Pump With Adjustable Pressure •Ceramic components run cooler and last longer; easy to maintain •Mechanical thermal protection prolongs pump life
Description
•Fully portable, no electricity required; totally enclosed motor •12 Volt Key start- no pulling needed (battery not included) Commercial Grade Triplex Plunger Pump With Adjustable Pressure •Ceramic components run cooler and last longer; easy to maintain •Mechanical thermal protection prolongs pump life

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 2500 PSI  Pressure Washer - Model 25006QD - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 2500 PSI Pressure Washer
Model 25006QD
Cam Spray Professional 2500 PSI Pressure Washer Model 25006QD
•Fully portable, no electricity required; totally enclosed motor •12 Volt Key start- no pulling needed (battery not included) Commercial Grade Triplex Plunger Pump With Adjustable Pressure •Ceramic components run cooler and last longer; easy to maintain •Mechanical thermal protection prolongs pump life

•Fully portable, no electricity required; totally enclosed motor •12 Volt Key start- no pulling needed (battery not included) Commercial Grade Triplex Plunger Pump With Adjustable Pressure •Ceramic components run cooler and last longer; easy to maintain •Mechanical thermal protection prolongs pump life

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 25006QD
Product Name Cam Spray Professional 2500 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

pro super skid gas engine v belt drive 12v models - 4012PRO-10G - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Insulated Vented Lances - Stainless Steel -  - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold water Pressure Washer - Outdoor Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 psi (2111 m H2O)
View Details
CW Series Cold Water Pressure Washers - CW-3004-4ME1 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Cold Water
View Details