Pressure Washers Direct Cam Spray Professional 2500 PSI Pressure Washer Model 25006PM

Description
Slides Right Into Standard Bed Pickup Trucks •Be sure to check weight capacity of truck before filling tank! 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3090 pounds (600 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in USA
Description
Slides Right Into Standard Bed Pickup Trucks •Be sure to check weight capacity of truck before filling tank! 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3090 pounds (600 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 2500 PSI Pressure Washer - Model 25006PM - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 2500 PSI Pressure Washer
Model 25006PM
Cam Spray Professional 2500 PSI Pressure Washer Model 25006PM
Slides Right Into Standard Bed Pickup Trucks •Be sure to check weight capacity of truck before filling tank! 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3090 pounds (600 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in USA

Slides Right Into Standard Bed Pickup Trucks •Be sure to check weight capacity of truck before filling tank! 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3090 pounds (600 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 25006PM
Product Name Cam Spray Professional 2500 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

electric polychain belt drive hp models - B5550E3G511 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 5000 psi (3519 m H2O)
Power 20.0 HP
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-2900 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
HG Series Hot Water Pressure Washers - HG-3004-3208 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Hot Water
View Details