Pressure Washers Direct Cam Spray Professional 2500 PSI Trailer Pressure Washer Model 25006HT

Description
Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3320 pounds (830 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start; 2 year commercial warranty CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler and last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA
Description
Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3320 pounds (830 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start; 2 year commercial warranty CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler and last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 2500 PSI  Trailer Pressure Washer - Model 25006HT - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 2500 PSI Trailer Pressure Washer
Model 25006HT
Cam Spray Professional 2500 PSI Trailer Pressure Washer Model 25006HT
Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3320 pounds (830 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start; 2 year commercial warranty CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler and last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA

Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3320 pounds (830 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP Honda GX Engine •Durable, quiet and easy to start; 2 year commercial warranty CAT Brand Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler and last longer; easy to maintain •Maximum Pump Inlet Water Temperature : 140° F •Adjustable pressure and thermal relief valve Professional Grade 36" Two Piece Wand •Multi-reg zero to sixty degree pattern tip •Hi-low setting on wand for chemical injection •Includes 100' of 3/8" high pressure hose on swivel hose reel American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 25006HT
Product Name Cam Spray Professional 2500 PSI Trailer Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Pressure Washer 4200 PSI @ 4.0 GPM, Belt Drive Model - DH4240B - DEWALT Industrial Tool Co.
Specs
Water Pressure 4200 psi (2956 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
High Flow Rear Entry Wash Down Spray Gun - YG1635 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details