Pressure Washers Direct Cam Spray Professional 2500 PSI Pressure Washer Model 25006DX

Description
•Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility •Downstream detergent injection increases chemical selection Powdercoated Frame With On-Board Spray Tip Storage •Pneumatic tires for easy mobility over tough terrain
Description
•Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility •Downstream detergent injection increases chemical selection Powdercoated Frame With On-Board Spray Tip Storage •Pneumatic tires for easy mobility over tough terrain

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 2500 PSI  Pressure Washer - Model 25006DX - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 2500 PSI Pressure Washer
Model 25006DX
Cam Spray Professional 2500 PSI Pressure Washer Model 25006DX
•Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility •Downstream detergent injection increases chemical selection Powdercoated Frame With On-Board Spray Tip Storage •Pneumatic tires for easy mobility over tough terrain

•Durable, dependable engine with diesel fuel economy Triplex Plunger Pump W/ Stainless Steel Valves & Ceramic Plungers •Ceramic components run cooler and last longer •Mechanical thermal relief valve prolongs pump life •Adjustable pressure adds versatility •Downstream detergent injection increases chemical selection Powdercoated Frame With On-Board Spray Tip Storage •Pneumatic tires for easy mobility over tough terrain

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 25006DX
Product Name Cam Spray Professional 2500 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

gas engine direct drive models - E4040HC - Pressure-Pro
Specs
Water Pressure 4000 psi (2815 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Cold water Pressure Washer - Outdoor Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 psi (2111 m H2O)
View Details