Pressure Washers Direct MTM Hydro Power Prosumer 4000 PSI Pressure Washer Model 22.0401

Description
Professional Cleaning Power •4000 PSI and 4 GPM gets big jobs done quickly 389cc Hydro Power Engine •Starts easily, runs smoothly •Covered by a 2 year engine warranty Convenient On-Board Hose Reel •Keeps hose kink-free & tidy •Accomodates up to 100 feet of 3/8" hose 50 Foot Kobrajet II 3/8" Quick Connect Hose •Reaches a wide cleaning area without moving the unit Vented Spray Gun With 18" Wand •Pro-style wand lets you work longer with less fatigue •Includes 5 quick connect spray tips: 0°, 15°, 25°, 40° & soap Powder Coated Steel Frame •Front lift rail with slip-resistant grip for easier transport AR Triplex Plunger Pump •High quality pump is rebuildable for professional performance •Adjustable pressure increases versatility
Datasheet
Description
Professional Cleaning Power •4000 PSI and 4 GPM gets big jobs done quickly 389cc Hydro Power Engine •Starts easily, runs smoothly •Covered by a 2 year engine warranty Convenient On-Board Hose Reel •Keeps hose kink-free & tidy •Accomodates up to 100 feet of 3/8" hose 50 Foot Kobrajet II 3/8" Quick Connect Hose •Reaches a wide cleaning area without moving the unit Vented Spray Gun With 18" Wand •Pro-style wand lets you work longer with less fatigue •Includes 5 quick connect spray tips: 0°, 15°, 25°, 40° & soap Powder Coated Steel Frame •Front lift rail with slip-resistant grip for easier transport AR Triplex Plunger Pump •High quality pump is rebuildable for professional performance •Adjustable pressure increases versatility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTM Hydro Power Prosumer 4000 PSI  Pressure Washer - Model 22.0401 - Pressure Washers Direct
Bolingbrook, IL, USA
MTM Hydro Power Prosumer 4000 PSI Pressure Washer
Model 22.0401
MTM Hydro Power Prosumer 4000 PSI Pressure Washer Model 22.0401
Professional Cleaning Power •4000 PSI and 4 GPM gets big jobs done quickly 389cc Hydro Power Engine •Starts easily, runs smoothly •Covered by a 2 year engine warranty Convenient On-Board Hose Reel •Keeps hose kink-free & tidy •Accomodates up to 100 feet of 3/8" hose 50 Foot Kobrajet II 3/8" Quick Connect Hose •Reaches a wide cleaning area without moving the unit Vented Spray Gun With 18" Wand •Pro-style wand lets you work longer with less fatigue •Includes 5 quick connect spray tips: 0°, 15°, 25°, 40° & soap Powder Coated Steel Frame •Front lift rail with slip-resistant grip for easier transport AR Triplex Plunger Pump •High quality pump is rebuildable for professional performance •Adjustable pressure increases versatility

Professional Cleaning Power •4000 PSI and 4 GPM gets big jobs done quickly 389cc Hydro Power Engine •Starts easily, runs smoothly •Covered by a 2 year engine warranty Convenient On-Board Hose Reel •Keeps hose kink-free & tidy •Accomodates up to 100 feet of 3/8" hose 50 Foot Kobrajet II 3/8" Quick Connect Hose •Reaches a wide cleaning area without moving the unit Vented Spray Gun With 18" Wand •Pro-style wand lets you work longer with less fatigue •Includes 5 quick connect spray tips: 0°, 15°, 25°, 40° & soap Powder Coated Steel Frame •Front lift rail with slip-resistant grip for easier transport AR Triplex Plunger Pump •High quality pump is rebuildable for professional performance •Adjustable pressure increases versatility

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 22.0401
Product Name MTM Hydro Power Prosumer 4000 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

electric wall mount direct drive models - WM/EE3015A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 1500 psi (1056 m H2O)
Power 3.0 HP
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Cold Water Pressure Washers (gasoline) - JCW Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2400 to 4000 psi (1689 to 2815 m H2O)
View Details