Pressure Washers Direct Briggs & Stratton 2500 PSI Pressure Washer Model 20420-BONUS

Description
Powerful Briggs and Stratton 675 Seriesâ„¢ engine •160cc handles most homeowner tasks with ease •6.7 foot-pounds of gross torque runs strong ReadyStart® Starting System •Just pull cord to start, no priming required 10" NeverFlatâ„¢ Tires •Puncture resistant mobility over any terrain 4 Quick Connect Spray Nozzles •0°, 15°, 40° & 65° soap tip included •Easily change spray pattern for a variety of jobs 30' Polyurethane Hose •Very flexible, won't leave black marks on your driveway Maintenance Free Axial Cam Pump •Spend less time on maintenance & more time cleaning Thermal Relief Valve •Protects the pump from overheating Bonus Starter Kit Included •Turbo nozzle for deep cleaning durable surfaces •Rotary wash brush is ideal for cars, RVs, & boats •Project book & sample detergents for great results
Datasheet
Description
Powerful Briggs and Stratton 675 Seriesâ„¢ engine •160cc handles most homeowner tasks with ease •6.7 foot-pounds of gross torque runs strong ReadyStart® Starting System •Just pull cord to start, no priming required 10" NeverFlatâ„¢ Tires •Puncture resistant mobility over any terrain 4 Quick Connect Spray Nozzles •0°, 15°, 40° & 65° soap tip included •Easily change spray pattern for a variety of jobs 30' Polyurethane Hose •Very flexible, won't leave black marks on your driveway Maintenance Free Axial Cam Pump •Spend less time on maintenance & more time cleaning Thermal Relief Valve •Protects the pump from overheating Bonus Starter Kit Included •Turbo nozzle for deep cleaning durable surfaces •Rotary wash brush is ideal for cars, RVs, & boats •Project book & sample detergents for great results
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 2500 PSI  Pressure Washer - Model 20420-BONUS - Pressure Washers Direct
Bolingbrook, IL, USA
Briggs & Stratton 2500 PSI Pressure Washer
Model 20420-BONUS
Briggs & Stratton 2500 PSI Pressure Washer Model 20420-BONUS
Powerful Briggs and Stratton 675 Seriesâ„¢ engine •160cc handles most homeowner tasks with ease •6.7 foot-pounds of gross torque runs strong ReadyStart® Starting System •Just pull cord to start, no priming required 10" NeverFlatâ„¢ Tires •Puncture resistant mobility over any terrain 4 Quick Connect Spray Nozzles •0°, 15°, 40° & 65° soap tip included •Easily change spray pattern for a variety of jobs 30' Polyurethane Hose •Very flexible, won't leave black marks on your driveway Maintenance Free Axial Cam Pump •Spend less time on maintenance & more time cleaning Thermal Relief Valve •Protects the pump from overheating Bonus Starter Kit Included •Turbo nozzle for deep cleaning durable surfaces •Rotary wash brush is ideal for cars, RVs, & boats •Project book & sample detergents for great results

Powerful Briggs and Stratton 675 Seriesâ„¢ engine •160cc handles most homeowner tasks with ease •6.7 foot-pounds of gross torque runs strong ReadyStart® Starting System •Just pull cord to start, no priming required 10" NeverFlatâ„¢ Tires •Puncture resistant mobility over any terrain 4 Quick Connect Spray Nozzles •0°, 15°, 40° & 65° soap tip included •Easily change spray pattern for a variety of jobs 30' Polyurethane Hose •Very flexible, won't leave black marks on your driveway Maintenance Free Axial Cam Pump •Spend less time on maintenance & more time cleaning Thermal Relief Valve •Protects the pump from overheating Bonus Starter Kit Included •Turbo nozzle for deep cleaning durable surfaces •Rotary wash brush is ideal for cars, RVs, & boats •Project book & sample detergents for great results

Supplier's Site Datasheet

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 20420-BONUS
Product Name Briggs & Stratton 2500 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Portable Hot Water Pressure Washers (gasoline) - HSP Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2500 to 3500 psi (1759 to 2463 m H2O)
View Details
Quick Connect Spray Nozzle - 900001545 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
heavy duty v belt drive gas engine models - HDCV4560HG - Pressure-Pro
Specs
Water Pressure 6000 psi (4223 m H2O)
Water Flow 270 GPH (284 ml/sec)
View Details