Pressure Washers Direct Briggs & Stratton 2700 PSI Pressure Washer Model 20418-BONUS

Description
Powerful Briggs and Stratton Professional Seriesâ„¢ OHV Engine •Handles most homeowner tasks with ease •175cc with 7.75 foot-pounds of torque ReadyStart® Starting System •Just pull cord to start, no priming required 10" NeverFlatâ„¢ Tires •Puncture resistant mobility over any terrain 4 Project Pro® Spray Nozzles •Easily change spray pattern for a variety of jobs •0°, 15°, 40° & 65° soap tip included 30 Foot Polyurethane Hose •Very flexible, will not leave black marks on your driveway Maintenance free Axial Cam Pump •Spend less time on maintenance and more time cleaning Bonus High Pressure Hose Reel •Hose reel attaches to cart, stores hose neatly Not For Sale In California •Does not meet CARB emissions requirements
Description
Powerful Briggs and Stratton Professional Seriesâ„¢ OHV Engine •Handles most homeowner tasks with ease •175cc with 7.75 foot-pounds of torque ReadyStart® Starting System •Just pull cord to start, no priming required 10" NeverFlatâ„¢ Tires •Puncture resistant mobility over any terrain 4 Project Pro® Spray Nozzles •Easily change spray pattern for a variety of jobs •0°, 15°, 40° & 65° soap tip included 30 Foot Polyurethane Hose •Very flexible, will not leave black marks on your driveway Maintenance free Axial Cam Pump •Spend less time on maintenance and more time cleaning Bonus High Pressure Hose Reel •Hose reel attaches to cart, stores hose neatly Not For Sale In California •Does not meet CARB emissions requirements

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 2700 PSI  Pressure Washer - Model 20418-BONUS - Pressure Washers Direct
Bolingbrook, IL, USA
Briggs & Stratton 2700 PSI Pressure Washer
Model 20418-BONUS
Briggs & Stratton 2700 PSI Pressure Washer Model 20418-BONUS
Powerful Briggs and Stratton Professional Seriesâ„¢ OHV Engine •Handles most homeowner tasks with ease •175cc with 7.75 foot-pounds of torque ReadyStart® Starting System •Just pull cord to start, no priming required 10" NeverFlatâ„¢ Tires •Puncture resistant mobility over any terrain 4 Project Pro® Spray Nozzles •Easily change spray pattern for a variety of jobs •0°, 15°, 40° & 65° soap tip included 30 Foot Polyurethane Hose •Very flexible, will not leave black marks on your driveway Maintenance free Axial Cam Pump •Spend less time on maintenance and more time cleaning Bonus High Pressure Hose Reel •Hose reel attaches to cart, stores hose neatly Not For Sale In California •Does not meet CARB emissions requirements

Powerful Briggs and Stratton Professional Seriesâ„¢ OHV Engine •Handles most homeowner tasks with ease •175cc with 7.75 foot-pounds of torque ReadyStart® Starting System •Just pull cord to start, no priming required 10" NeverFlatâ„¢ Tires •Puncture resistant mobility over any terrain 4 Project Pro® Spray Nozzles •Easily change spray pattern for a variety of jobs •0°, 15°, 40° & 65° soap tip included 30 Foot Polyurethane Hose •Very flexible, will not leave black marks on your driveway Maintenance free Axial Cam Pump •Spend less time on maintenance and more time cleaning Bonus High Pressure Hose Reel •Hose reel attaches to cart, stores hose neatly Not For Sale In California •Does not meet CARB emissions requirements

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 20418-BONUS
Product Name Briggs & Stratton 2700 PSI Pressure Washer
Power Source Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

heavy duty v belt drive gas engine models - HDCV8030HG - Pressure-Pro
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 480 GPH (505 ml/sec)
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Portable Cold Water Pressure Washers (gasoline) - CWC Premium Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 6000 psi (2111 to 4223 m H2O)
View Details