Pressure Washers Direct PowerBOSS 3000 PSI Pressure Washer w/ Honda Engine Model 20309

Description
Honda GC190 Series Engine •Easy to start, quiet and reliable power for heavy household tasks Axial Cam Pump •Long lasting, maintenance-free wiith Easy Startâ„¢ On-Board Detergent Tank •No more messy mixing and buckets Large NeverFlat Tires •Easy mobility around rugged terrain on 10" wheels 4 Pro-Style Quick Connect Nozzles •Shape the spray to take on a variety of cleaning jobs •0°, 15°, 40°, and low pressure soap (65°) 25 Foot High Pressure Hose •1/4" hose won't leave black marks on pavement
Description
Honda GC190 Series Engine •Easy to start, quiet and reliable power for heavy household tasks Axial Cam Pump •Long lasting, maintenance-free wiith Easy Startâ„¢ On-Board Detergent Tank •No more messy mixing and buckets Large NeverFlat Tires •Easy mobility around rugged terrain on 10" wheels 4 Pro-Style Quick Connect Nozzles •Shape the spray to take on a variety of cleaning jobs •0°, 15°, 40°, and low pressure soap (65°) 25 Foot High Pressure Hose •1/4" hose won't leave black marks on pavement

Suppliers

Company
Product
Description
Supplier Links
PowerBOSS 3000 PSI Pressure Washer w/ Honda Engine - Model 20309 - Pressure Washers Direct
Bolingbrook, IL, USA
PowerBOSS 3000 PSI Pressure Washer w/ Honda Engine
Model 20309
PowerBOSS 3000 PSI Pressure Washer w/ Honda Engine Model 20309
Honda GC190 Series Engine •Easy to start, quiet and reliable power for heavy household tasks Axial Cam Pump •Long lasting, maintenance-free wiith Easy Startâ„¢ On-Board Detergent Tank •No more messy mixing and buckets Large NeverFlat Tires •Easy mobility around rugged terrain on 10" wheels 4 Pro-Style Quick Connect Nozzles •Shape the spray to take on a variety of cleaning jobs •0°, 15°, 40°, and low pressure soap (65°) 25 Foot High Pressure Hose •1/4" hose won't leave black marks on pavement

Honda GC190 Series Engine •Easy to start, quiet and reliable power for heavy household tasks Axial Cam Pump •Long lasting, maintenance-free wiith Easy Startâ„¢ On-Board Detergent Tank •No more messy mixing and buckets Large NeverFlat Tires •Easy mobility around rugged terrain on 10" wheels 4 Pro-Style Quick Connect Nozzles •Shape the spray to take on a variety of cleaning jobs •0°, 15°, 40°, and low pressure soap (65°) 25 Foot High Pressure Hose •1/4" hose won't leave black marks on pavement

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 20309
Product Name PowerBOSS 3000 PSI Pressure Washer w/ Honda Engine
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

electric direct drive models - EE3540A - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 4000 psi (2815 m H2O)
Power 10.0 HP
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Stationary Hot Water Pressure Washer (gasoline, diesel) - HS Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 4000 psi (2111 to 2815 m H2O)
View Details