Pressure Washers Direct Cam Spray Professional 1450 PSI Pressure Washer Model 1500AMXDE

Description
Powerful 2 Horsepower, 120V /20A Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Electric cut-out switch prevents overheating of the pump •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed Motor •Easy hose hookup on front of cart; handy built-in hose hook •Rack for two, 2 1/2 gallon jugs of detergent Professional Grade Spray Gun And Hose •36" two piece wand with downstream dual chemical injection •0°, 15°, 25°, 40°, and soap spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA
Description
Powerful 2 Horsepower, 120V /20A Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Electric cut-out switch prevents overheating of the pump •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed Motor •Easy hose hookup on front of cart; handy built-in hose hook •Rack for two, 2 1/2 gallon jugs of detergent Professional Grade Spray Gun And Hose •36" two piece wand with downstream dual chemical injection •0°, 15°, 25°, 40°, and soap spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 1450 PSI  Pressure Washer - Model 1500AMXDE - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 1450 PSI Pressure Washer
Model 1500AMXDE
Cam Spray Professional 1450 PSI Pressure Washer Model 1500AMXDE
Powerful 2 Horsepower, 120V /20A Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Electric cut-out switch prevents overheating of the pump •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed Motor •Easy hose hookup on front of cart; handy built-in hose hook •Rack for two, 2 1/2 gallon jugs of detergent Professional Grade Spray Gun And Hose •36" two piece wand with downstream dual chemical injection •0°, 15°, 25°, 40°, and soap spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA

Powerful 2 Horsepower, 120V /20A Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Electric cut-out switch prevents overheating of the pump •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed Motor •Easy hose hookup on front of cart; handy built-in hose hook •Rack for two, 2 1/2 gallon jugs of detergent Professional Grade Spray Gun And Hose •36" two piece wand with downstream dual chemical injection •0°, 15°, 25°, 40°, and soap spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 1500AMXDE
Product Name Cam Spray Professional 1450 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3800 PSI @ 3.5 GPM, Direct Drive - DXPW3835 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3800 psi (2674 m H2O)
Water Flow 210 GPH (221 ml/sec)
View Details
Gas Engine Powered Jet Pipe Cleaner - JM-3080 - General Pipe Cleaners
Specs
Power Source Combustion Engine
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Insulated Bent Lances - ZZ Series - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details