Pressure Washers Direct Cam Spray Prosumer 1450 PSI Pressure Washer Model 1500AMX

Description
Powerful 2 Horsepower, 120V /20A Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 140° F DurablePowder Coated Frame •Built-in wand and hose hook •Rack for two, 2 1/2 gallon jugs of detergent Professional Grade Spray Gun And Hose •36" two piece wand with dual chemical injection •0°, 15°, 25°, 40°, & 65° spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA
Description
Powerful 2 Horsepower, 120V /20A Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 140° F DurablePowder Coated Frame •Built-in wand and hose hook •Rack for two, 2 1/2 gallon jugs of detergent Professional Grade Spray Gun And Hose •36" two piece wand with dual chemical injection •0°, 15°, 25°, 40°, & 65° spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Prosumer 1450 PSI  Pressure Washer - Model 1500AMX - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Prosumer 1450 PSI Pressure Washer
Model 1500AMX
Cam Spray Prosumer 1450 PSI Pressure Washer Model 1500AMX
Powerful 2 Horsepower, 120V /20A Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 140° F DurablePowder Coated Frame •Built-in wand and hose hook •Rack for two, 2 1/2 gallon jugs of detergent Professional Grade Spray Gun And Hose •36" two piece wand with dual chemical injection •0°, 15°, 25°, 40°, & 65° spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA

Powerful 2 Horsepower, 120V /20A Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 140° F DurablePowder Coated Frame •Built-in wand and hose hook •Rack for two, 2 1/2 gallon jugs of detergent Professional Grade Spray Gun And Hose •36" two piece wand with dual chemical injection •0°, 15°, 25°, 40°, & 65° spray tips for ease and versatility •Includes 50 feet of high pressure 3/8" hose American Pride •Assembled in the USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 1500AMX
Product Name Cam Spray Prosumer 1450 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
gas engine direct drive models - E4035HA - Pressure-Pro
Specs
Water Pressure 3500 psi (2463 m H2O)
Water Flow 240 GPH (252 ml/sec)
View Details
Professional Fiberglass Telescoping Wand - DCLTG24 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washers  (electric, gasoline, diesel) - CW Premium Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 5000 psi (704 to 3519 m H2O)
View Details