Pressure Washers Direct Cam Spray Prosumer 1450 PSI Hand Carry Pressure Washer Model 1500A

Description
Power And Versatility In A Small Package •Continuous duty motor for extended run times Commercial Grade Pump •Triplex plunger pump lasts a long time; can be rebuilt •Ceramic plungers and stainless steel valves extend pump life •140° F maximum inlet water temperature Adjustable Pressure Takes On Any Task •Turn down the pressure for small jobs; crank it up for tough duty Adjustable Spray Nozzle •Spray from pinpoint to 60 degrees with a twist of the nozzle American Pride •Assembled in USA
Description
Power And Versatility In A Small Package •Continuous duty motor for extended run times Commercial Grade Pump •Triplex plunger pump lasts a long time; can be rebuilt •Ceramic plungers and stainless steel valves extend pump life •140° F maximum inlet water temperature Adjustable Pressure Takes On Any Task •Turn down the pressure for small jobs; crank it up for tough duty Adjustable Spray Nozzle •Spray from pinpoint to 60 degrees with a twist of the nozzle American Pride •Assembled in USA

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Prosumer 1450 PSI  Hand Carry Pressure Washer - Model 1500A - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Prosumer 1450 PSI Hand Carry Pressure Washer
Model 1500A
Cam Spray Prosumer 1450 PSI Hand Carry Pressure Washer Model 1500A
Power And Versatility In A Small Package •Continuous duty motor for extended run times Commercial Grade Pump •Triplex plunger pump lasts a long time; can be rebuilt •Ceramic plungers and stainless steel valves extend pump life •140° F maximum inlet water temperature Adjustable Pressure Takes On Any Task •Turn down the pressure for small jobs; crank it up for tough duty Adjustable Spray Nozzle •Spray from pinpoint to 60 degrees with a twist of the nozzle American Pride •Assembled in USA

Power And Versatility In A Small Package •Continuous duty motor for extended run times Commercial Grade Pump •Triplex plunger pump lasts a long time; can be rebuilt •Ceramic plungers and stainless steel valves extend pump life •140° F maximum inlet water temperature Adjustable Pressure Takes On Any Task •Turn down the pressure for small jobs; crank it up for tough duty Adjustable Spray Nozzle •Spray from pinpoint to 60 degrees with a twist of the nozzle American Pride •Assembled in USA

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 1500A
Product Name Cam Spray Prosumer 1450 PSI Hand Carry Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

electric polychain belt drive hp models - B4550E3G511 - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 5000 psi (3519 m H2O)
Power 20.0 HP
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Portable Cold Water Pressure Washers (gasoline) - CWC Premium Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3000 to 6000 psi (2111 to 4223 m H2O)
View Details