Pressure Washers Direct Cam Spray Professional 1450 PSI Pressure Washer Model 1450SHDE

Description
Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 1450psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off valve Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!
Description
Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 1450psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off valve Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!

Suppliers

Company
Product
Description
Supplier Links
Cam Spray Professional 1450 PSI  Pressure Washer - Model 1450SHDE - Pressure Washers Direct
Bolingbrook, IL, USA
Cam Spray Professional 1450 PSI Pressure Washer
Model 1450SHDE
Cam Spray Professional 1450 PSI Pressure Washer Model 1450SHDE
Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 1450psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off valve Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!

Hot Water For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature •250psi - 1450psi suits the pressure to the task at hand •Adjustable thermostat and pressure pop-off valve Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene American Pride •Assembled in the USA Must Be Properly Vented If Operated Indoors!

Supplier's Site

Technical Specifications

  Pressure Washers Direct
Product Category Pressure Washers
Product Number Model 1450SHDE
Product Name Cam Spray Professional 1450 PSI Pressure Washer
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Fury Stainless Steel Self-Powered Tank Washer - Fury 602 - Chemdet, Inc.
Specs
Operation Cleaning / Surface Preparation; C.I.P. Applications, Tank Trucks, Tank Cars, Reactor Kettles, Process and Storage Vessels, Food Grade Tanks
Machine Mounting Portable Machine
Features Rotary Nozzle
View Details
Portable Pressure Washer - PW3300 - Husqvarna
Specs
Water Pressure 3300 psi (2322 m H2O)
Water Flow 192 GPH (202 ml/sec)
View Details
Threaded Nozzle - 820404045 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
electric direct drive 50 hz models - EE3020G50HZ - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2000 psi (1408 m H2O)
Power 5.0 HP
View Details