Pressmaster AB Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals 4300-3702

Description
Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for insulated Terminals, 0.75 - 6.0mm/22-10 Ga. (red, blue, yellow), oval-crimp symmetric; short and long handle available High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Ratchet release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.75-6 mm2/ 22-10 Ga. Crimp dimensions inch/Ga.: 22-16 Ga./16-4 Ga./12-10 Ga. Connector: Insulated connectors Description: for pre insulated red, blue, and yellow connectors Life span, cycles: 50,000 Former Apex Tool Group # ECP100
Request a Quote Datasheet
Description
Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for insulated Terminals, 0.75 - 6.0mm/22-10 Ga. (red, blue, yellow), oval-crimp symmetric; short and long handle available High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Ratchet release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.75-6 mm2/ 22-10 Ga. Crimp dimensions inch/Ga.: 22-16 Ga./16-4 Ga./12-10 Ga. Connector: Insulated connectors Description: for pre insulated red, blue, and yellow connectors Life span, cycles: 50,000 Former Apex Tool Group # ECP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals - 652 - Waytek, Inc.
Chanhassen, MN, United States
Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals
652
Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals 652
Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for insulated Terminals, 0.75 - 6.0mm/22-10 Ga. (red, blue, yellow), oval-crimp symmetric; short and long handle available High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Ratchet release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.75-6 mm2/ 22-10 Ga. Crimp dimensions inch/Ga.: 22-16 Ga./16-4 Ga./12-10 Ga. Connector: Insulated connectors Description: for pre insulated red, blue, and yellow connectors Life span, cycles: 50,000 Former Apex Tool Group # ECP100
  • Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals
  • Category: Crimpers
  • Manufacturer: Pressmaster
  • Crimping tool for insulated Terminals, 0.75 - 6.0mm/22-10 Ga. (red, blue, yellow), oval-crimp symmetric; short and long handle available
  • High strength, through hardened alloy steel construction
  • Unique mechanism significantly reduces hand force requirement over competing crimping tools
  • Versatile and easy to customize for right hand or left hand users
  • Non-slip pad holds tool in place when leveraging on a work surface
  • Ratchet release mechanism to clear miscrimps and obstructions
  • Precision eccentric adjustment for consistent performance and ability to calibrate
  • Hole in handle allows attachment of safety strap
  • Each tool has a unique serial number for traceability
  • Length: 256 mm/10.08"
  • Width: 22 mm/0.87"
  • Height: 80 mm/3.15"
  • Wire size: 0.75-6 mm2/ 22-10 Ga.
  • Crimp dimensions inch/Ga.: 22-16 Ga./16-4 Ga./12-10 Ga.
  • Connector: Insulated connectors
  • Description: for pre insulated red, blue, and yellow connectors
  • Life span, cycles: 50,000
  • Former Apex Tool Group # ECP100
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 652
Product Name Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1387G2 Pneumatic Bench Crimp Tool - 1387G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
3 suppliers
Cable stripper - 206-1412 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 2007068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details