Pressmaster AB Pressmaster KRB-0560 Ergonomic Tool 22-10 Ga. Non-Insulated Open Barrel Terminals 4300-3691

Description
Pressmaster KRB-0560 Ergonomic Tool 22-10 Ga. Non-Insulated Open Barrel Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated Terminals , 6.3 mm, 0.5 - 6 mm/.250", 22-10 Ga., B/F-Crimp; short and long handles available High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Ratchet Release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.5-6 mm/22-10 Ga. Crimp dimensions inch/Gauge: 22-16 Ga./16-14 Ga./ 12-10 Ga. Terminal: Non-Insulated open barrel Terminals Description: for non-insulated open barrel Terminals Life span, cycles: 50,000 Former Apex Tool Group # ECP112
Request a Quote Datasheet
Description
Pressmaster KRB-0560 Ergonomic Tool 22-10 Ga. Non-Insulated Open Barrel Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated Terminals , 6.3 mm, 0.5 - 6 mm/.250", 22-10 Ga., B/F-Crimp; short and long handles available High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Ratchet Release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.5-6 mm/22-10 Ga. Crimp dimensions inch/Gauge: 22-16 Ga./16-14 Ga./ 12-10 Ga. Terminal: Non-Insulated open barrel Terminals Description: for non-insulated open barrel Terminals Life span, cycles: 50,000 Former Apex Tool Group # ECP112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressmaster KRB-0560 Ergonomic Tool 22-10 Ga. Non-Insulated Open Barrel Terminals - 654 - Waytek, Inc.
Chanhassen, MN, United States
Pressmaster KRB-0560 Ergonomic Tool 22-10 Ga. Non-Insulated Open Barrel Terminals
654
Pressmaster KRB-0560 Ergonomic Tool 22-10 Ga. Non-Insulated Open Barrel Terminals 654
Pressmaster KRB-0560 Ergonomic Tool 22-10 Ga. Non-Insulated Open Barrel Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated Terminals , 6.3 mm, 0.5 - 6 mm/.250", 22-10 Ga., B/F-Crimp; short and long handles available High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Ratchet Release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.5-6 mm/22-10 Ga. Crimp dimensions inch/Gauge: 22-16 Ga./16-14 Ga./ 12-10 Ga. Terminal: Non-Insulated open barrel Terminals Description: for non-insulated open barrel Terminals Life span, cycles: 50,000 Former Apex Tool Group # ECP112
  • Pressmaster KRB-0560 Ergonomic Tool 22-10 Ga. Non-Insulated Open Barrel Terminals
  • Category: Crimpers
  • Manufacturer: Pressmaster
  • Crimping tool for non-insulated Terminals , 6.3 mm, 0.5 - 6 mm/.250", 22-10 Ga., B/F-Crimp; short and long handles available
  • High strength, through hardened alloy steel construction
  • Unique mechanism significantly reduces hand force requirement over competing crimping tools
  • Versatile and easy to customize for right hand or left hand users
  • Non-slip pad holds tool in place when leveraging on a work surface
  • Ratchet Release mechanism to clear miscrimps and obstructions
  • Precision eccentric adjustment for consistent performance and ability to calibrate
  • Hole in handle allows attachment of safety strap
  • Each tool has a unique serial number for traceability
  • Length: 256 mm/10.08"
  • Width: 22 mm/0.87"
  • Height: 80 mm/3.15"
  • Wire size: 0.5-6 mm/22-10 Ga.
  • Crimp dimensions inch/Gauge: 22-16 Ga./16-14 Ga./ 12-10 Ga.
  • Terminal: Non-Insulated open barrel
  • Terminals Description: for non-insulated open barrel Terminals Life span, cycles: 50,000
  • Former Apex Tool Group # ECP112
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 654
Product Name Pressmaster KRB-0560 Ergonomic Tool 22-10 Ga. Non-Insulated Open Barrel Terminals
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G17 Crimp Locator for 1387G2 Pneumatic Tool - 1303G17 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1829972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details