Pressmaster AB Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals 4300-3322

Description
Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated connectors, 0.35 - 6.0mm2/22-10 Ga. Indent-Crimp High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Ratchet release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 204 mm/8.03" Width: 22 mm/0.87" Height: 76 mm/2.99" Wire size: 0.35-6 mm/22-10 Ga. Crimp dimensions inch/Ga: 22-14 Ga.12-10 Ga. Connector: Non-Insulated connectors Description: for non-insulated copper tube and copper sheet connectors Life span, cycles: 50,000 Former Apex Tool Group # ECP101
Request a Quote Datasheet
Description
Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated connectors, 0.35 - 6.0mm2/22-10 Ga. Indent-Crimp High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Ratchet release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 204 mm/8.03" Width: 22 mm/0.87" Height: 76 mm/2.99" Wire size: 0.35-6 mm/22-10 Ga. Crimp dimensions inch/Ga: 22-14 Ga.12-10 Ga. Connector: Non-Insulated connectors Description: for non-insulated copper tube and copper sheet connectors Life span, cycles: 50,000 Former Apex Tool Group # ECP101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals - 653 - Waytek, Inc.
Chanhassen, MN, United States
Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals
653
Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals 653
Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated connectors, 0.35 - 6.0mm2/22-10 Ga. Indent-Crimp High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Ratchet release mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 204 mm/8.03" Width: 22 mm/0.87" Height: 76 mm/2.99" Wire size: 0.35-6 mm/22-10 Ga. Crimp dimensions inch/Ga: 22-14 Ga.12-10 Ga. Connector: Non-Insulated connectors Description: for non-insulated copper tube and copper sheet connectors Life span, cycles: 50,000 Former Apex Tool Group # ECP101
  • Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals
  • Category: Crimpers
  • Manufacturer: Pressmaster
  • Crimping tool for non-insulated connectors, 0.35 - 6.0mm2/22-10 Ga. Indent-Crimp
  • High strength, through hardened alloy steel construction
  • Unique mechanism significantly reduces hand force requirement over competing crimping tools
  • Versatile and easy to customize for right hand or left hand users
  • Non-slip pad holds tool in place when leveraging on a work surface
  • Ratchet release mechanism to clear miscrimps and obstructions
  • Precision eccentric adjustment for consistent performance and ability to calibrate
  • Hole in handle allows attachment of safety strap
  • Each tool has a unique serial number for traceability
  • Length: 204 mm/8.03"
  • Width: 22 mm/0.87"
  • Height: 76 mm/2.99"
  • Wire size: 0.35-6 mm/22-10 Ga.
  • Crimp dimensions inch/Ga: 22-14 Ga.12-10 Ga.
  • Connector: Non-Insulated connectors
  • Description: for non-insulated copper tube and copper sheet connectors
  • Life span, cycles: 50,000
  • Former Apex Tool Group # ECP101
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 653
Product Name Pressmaster KKB-0360 Ergonomic Tool 22-10 Ga. Non-Insulated Terminals
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707664-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1411 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details