Pressmaster AB Pressmaster CSA-0760 Ergonomic Economical Short Handle Tool 22-10 Ga. Insulated Terminals 4300-0023

Description
Pressmaster CSA-0760 Ergonomic Economical Short Handle Tool 22-10 Ga. Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated connectors, 6.3 mm, 0.5 - 6 mm/.250" , 22-10 Ga., B/F-Crimp; short and long handles available High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Full cycle crimp mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.5-6 mm/22-10 Ga.Crimp dimensions inch/Gauge:22-16 Ga./16-4 Ga./12-10 Ga. Connector: Non-Insulated open barrel connectorsDescriptio n: For non-insulated open barrel Connectors Life span, cycles: 50,000 Former Apex Tool Group # MAC2210
Request a Quote Datasheet
Description
Pressmaster CSA-0760 Ergonomic Economical Short Handle Tool 22-10 Ga. Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated connectors, 6.3 mm, 0.5 - 6 mm/.250" , 22-10 Ga., B/F-Crimp; short and long handles available High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Full cycle crimp mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.5-6 mm/22-10 Ga.Crimp dimensions inch/Gauge:22-16 Ga./16-4 Ga./12-10 Ga. Connector: Non-Insulated open barrel connectorsDescriptio n: For non-insulated open barrel Connectors Life span, cycles: 50,000 Former Apex Tool Group # MAC2210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressmaster CSA-0760 Ergonomic Economical Short Handle Tool 22-10 Ga. Insulated Terminals - 655 - Waytek, Inc.
Chanhassen, MN, United States
Pressmaster CSA-0760 Ergonomic Economical Short Handle Tool 22-10 Ga. Insulated Terminals
655
Pressmaster CSA-0760 Ergonomic Economical Short Handle Tool 22-10 Ga. Insulated Terminals 655
Pressmaster CSA-0760 Ergonomic Economical Short Handle Tool 22-10 Ga. Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for non-insulated connectors, 6.3 mm, 0.5 - 6 mm/.250" , 22-10 Ga., B/F-Crimp; short and long handles available High strength, through hardened alloy steel construction Unique mechanism significantly reduces hand force requirement over competing crimping tools Versatile and easy to customize for right hand or left hand users Non-slip pad holds tool in place when leveraging on a work surface Full cycle crimp mechanism to clear miscrimps and obstructions Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.5-6 mm/22-10 Ga.Crimp dimensions inch/Gauge:22-16 Ga./16-4 Ga./12-10 Ga. Connector: Non-Insulated open barrel connectorsDescriptio n: For non-insulated open barrel Connectors Life span, cycles: 50,000 Former Apex Tool Group # MAC2210
  • Pressmaster CSA-0760 Ergonomic Economical Short Handle Tool 22-10 Ga. Insulated Terminals
  • Category: Crimpers
  • Manufacturer: Pressmaster
  • Crimping tool for non-insulated connectors, 6.3 mm, 0.5 - 6 mm/.250" , 22-10 Ga., B/F-Crimp; short and long handles available
  • High strength, through hardened alloy steel construction
  • Unique mechanism significantly reduces hand force requirement over competing crimping tools
  • Versatile and easy to customize for right hand or left hand users
  • Non-slip pad holds tool in place when leveraging on a work surface
  • Full cycle crimp mechanism to clear miscrimps and obstructions
  • Precision eccentric adjustment for consistent performance and ability to calibrate
  • Hole in handle allows attachment of safety strap
  • Each tool has a unique serial number for traceability
  • Length: 256 mm/10.08"
  • Width: 22 mm/0.87"
  • Height: 80 mm/3.15"
  • Wire size: 0.5-6 mm/22-10 Ga.Crimp dimensions inch/Gauge:22-16 Ga./16-4 Ga./12-10 Ga.
  • Connector: Non-Insulated open barrel connectorsDescription: For non-insulated open barrel Connectors Life span, cycles: 50,000
  • Former Apex Tool Group # MAC2210
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 655
Product Name Pressmaster CSA-0760 Ergonomic Economical Short Handle Tool 22-10 Ga. Insulated Terminals
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1387G3-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Varies by Die Set
View Details
Stripping tool - 206-1132 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 2006925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details