PREMIUM S.A. Redundancy static transfer switch ACB-3000

Description
Premium PSU’s ACB-3000 is a power transfer switch converter with 2 sine voltage input lines able to switch between the lines and give a secure output in case of failure in one of the input lines. The device has been designed to give extra protection against failure in one of the input lines for mainly auxiliary loads in railway and industrial applications. The ACB-3000 is protected against overload and short-circuits by means of a current limiting circuit and offers isolated CAN BUS monitoring, auxiliary DC input voltage from 15 to 139 Vdc for control and monitoring without AC input lines present and control LEDs and solid state relays that will change the state in case of failure. The ACB-3000 is available as a complementary solution for DC/AC Inverters. A product that comes to meet the expectations of the industrial and railway sector. Key Features: Suitable for series: ODS-750, ODS-1500 and ODS-3000. Available for both 120V and 230V versions 2ms high speed failure detection and transfer time, which goes unnoticed for the vast majority of AC loads. Does not require a synchronised network.
Datasheet
Description
Premium PSU’s ACB-3000 is a power transfer switch converter with 2 sine voltage input lines able to switch between the lines and give a secure output in case of failure in one of the input lines. The device has been designed to give extra protection against failure in one of the input lines for mainly auxiliary loads in railway and industrial applications. The ACB-3000 is protected against overload and short-circuits by means of a current limiting circuit and offers isolated CAN BUS monitoring, auxiliary DC input voltage from 15 to 139 Vdc for control and monitoring without AC input lines present and control LEDs and solid state relays that will change the state in case of failure. The ACB-3000 is available as a complementary solution for DC/AC Inverters. A product that comes to meet the expectations of the industrial and railway sector. Key Features: Suitable for series: ODS-750, ODS-1500 and ODS-3000. Available for both 120V and 230V versions 2ms high speed failure detection and transfer time, which goes unnoticed for the vast majority of AC loads. Does not require a synchronised network.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Redundancy static transfer switch - ACB-3000 - PREMIUM S.A.
Barcelona, Spain
Redundancy static transfer switch
ACB-3000
Redundancy static transfer switch ACB-3000
Premium PSU’s ACB-3000 is a power transfer switch converter with 2 sine voltage input lines able to switch between the lines and give a secure output in case of failure in one of the input lines. The device has been designed to give extra protection against failure in one of the input lines for mainly auxiliary loads in railway and industrial applications. The ACB-3000 is protected against overload and short-circuits by means of a current limiting circuit and offers isolated CAN BUS monitoring, auxiliary DC input voltage from 15 to 139 Vdc for control and monitoring without AC input lines present and control LEDs and solid state relays that will change the state in case of failure. The ACB-3000 is available as a complementary solution for DC/AC Inverters. A product that comes to meet the expectations of the industrial and railway sector. Key Features: Suitable for series: ODS-750, ODS-1500 and ODS-3000. Available for both 120V and 230V versions 2ms high speed failure detection and transfer time, which goes unnoticed for the vast majority of AC loads. Does not require a synchronised network.

Premium PSU’s ACB-3000 is a power transfer switch converter with 2 sine voltage input lines able to switch between the lines and give a secure output in case of failure in one of the input lines. The device has been designed to give extra protection against failure in one of the input lines for mainly auxiliary loads in railway and industrial applications.

The ACB-3000 is protected against overload and short-circuits by means of a current limiting circuit and offers isolated CAN BUS monitoring, auxiliary DC input voltage from 15 to 139 Vdc for control and monitoring without AC input lines present and control LEDs and solid state relays that will change the state in case of failure.

The ACB-3000 is available as a complementary solution for DC/AC Inverters. A product that comes to meet the expectations of the industrial and railway sector.

Key Features:

  • Suitable for series: ODS-750, ODS-1500 and ODS-3000.
  • Available for both 120V and 230V versions
  • 2ms high speed failure detection and transfer time, which goes unnoticed for the vast majority of AC loads.
  • Does not require a synchronised network.
Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category Switching Power Supplies
Product Number ACB-3000
Product Name Redundancy static transfer switch
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-2KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE-2, EAC-1, CLUS, ukca
View Details
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Modules / ACDC Bidirectional - tps-bm158000uhirf-27863 - TPS Elektronik GmbH
Specs
Type DC Power Supply
AC Input Voltage 384.0 to 528.0 volts
DC Input Current 427 amps
View Details