Premium Quality Lighting LED 20PAR38/35K 12 X 2W CREE®- SUPERIOR LIFE® 90612

Description
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why PQL? We take pride in making customer satisfaction our #1 priority.
Description
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why PQL? We take pride in making customer satisfaction our #1 priority.

Suppliers

Company
Product
Description
Supplier Links
LED 20PAR38/35K 12 X 2W CREE®- SUPERIOR LIFE® - 90612 - Premium Quality Lighting
Simi Valley, CA, USA
LED 20PAR38/35K 12 X 2W CREE®- SUPERIOR LIFE®
90612
LED 20PAR38/35K 12 X 2W CREE®- SUPERIOR LIFE® 90612
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why PQL? We take pride in making customer satisfaction our #1 priority.

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry.
Our Mission
Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value.
Why PQL?
We take pride in making customer satisfaction our #1 priority.

Supplier's Site

Technical Specifications

  Premium Quality Lighting
Product Category LED Lamps
Product Number 90612
Product Name LED 20PAR38/35K 12 X 2W CREE®- SUPERIOR LIFE®
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Lamps - 1985419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 7.4 inch (188 mm)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details