Premier Magnetics, Inc. Sendust Toroidal Power Inductor VTK-25001

Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet
Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sendust Toroidal Power Inductor - VTK-25001 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Sendust Toroidal Power Inductor
VTK-25001
Sendust Toroidal Power Inductor VTK-25001
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron

FEATURES

  • Sendust Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents < 10% @ 100KHz
  • Low Cost Self Lead Construction.
  • Lower AC Losses Than Normal Powdered iron
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number VTK-25001
Product Name Sendust Toroidal Power Inductor
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details