Premier Magnetics, Inc. Sendust Toroidal Power Inductor VTK-10001

Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet
Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sendust Toroidal Power Inductor - VTK-10001 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Sendust Toroidal Power Inductor
VTK-10001
Sendust Toroidal Power Inductor VTK-10001
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron

FEATURES

  • Sendust Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents < 10% @ 100KHz
  • Low Cost Self Lead Construction.
  • Lower AC Losses Than Normal Powdered iron
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number VTK-10001
Product Name Sendust Toroidal Power Inductor
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details