Premier Magnetics, Inc. Sendust Toroidal Power Inductor VTK-00006

Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Description
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron
Datasheet
Datasheet Summary
Powered by GS/AI

The VTK-00006 is a Sendust Toroidal Power Inductor designed for high-frequency DC choke applications. It features a powdered iron toroidal construction that minimizes AC losses compared to standard powdered iron inductors. The inductor operates within a temperature range of -55°C to +105°C, with a nominal inductance of 150 µH and a direct current resistance (DCR) of 0.100 Ohm. It can handle a maximum direct current (IDC) of 135 A at a temperature rise of 40°C and 120 A at a temperature rise of 75°C. The inductor is constructed for low cost and includes self-lead features, making it suitable for various electronic applications where efficiency and performance are critical.

Datasheet Summary
Powered by GS/AI

The VTK-00006 is a Sendust Toroidal Power Inductor designed for high-frequency DC choke applications. It features a powdered iron toroidal construction that minimizes AC losses compared to standard powdered iron inductors. The inductor operates within a temperature range of -55°C to +105°C, with a nominal inductance of 150 µH and a direct current resistance (DCR) of 0.100 Ohm. It can handle a maximum direct current (IDC) of 135 A at a temperature rise of 40°C and 120 A at a temperature rise of 75°C. The inductor is constructed for low cost and includes self-lead features, making it suitable for various electronic applications where efficiency and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Sendust Toroidal Power Inductor - VTK-00006 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Sendust Toroidal Power Inductor
VTK-00006
Sendust Toroidal Power Inductor VTK-00006
FEATURES Sendust Powdered Iron Toroidal Construction. Optimized For Use as High Frequency DC Chokes. Temp Rise Data: Ripple Currents < 10% @ 100KHz Low Cost Self Lead Construction. Lower AC Losses Than Normal Powdered iron

FEATURES

  • Sendust Powdered Iron Toroidal Construction.
  • Optimized For Use as High Frequency DC Chokes.
  • Temp Rise Data: Ripple Currents < 10% @ 100KHz
  • Low Cost Self Lead Construction.
  • Lower AC Losses Than Normal Powdered iron
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number VTK-00006
Product Name Sendust Toroidal Power Inductor
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details