Premier Magnetics, Inc.EMI/RFI Common Mode Line FilterPMCE-0056
Description
MEDIUM & HI POWER
Rated Voltage: 250Vac, 45/400Hz
Low Profile Construction
< 50 O C Temp Rise & Rated Current
3750 Vrms Isolation
Operating Temp -40 C to +80 C
Insulation Resistance @ 500Vdc >100M ?
Premier Magnetics, Inc.
Done
Description
MEDIUM & HI POWER
Rated Voltage: 250Vac, 45/400Hz
Low Profile Construction
< 50 O C Temp Rise & Rated Current
3750 Vrms Isolation
Operating Temp -40 C to +80 C
Insulation Resistance @ 500Vdc >100M ?
Datasheet
Datasheet Summary Powered by GS/AI
The PMCE-0056 is an EMI/RFI common mode line filter designed for medium and high power applications. It has a rated voltage of 250Vac and operates within a frequency range of 45 to 400Hz. This filter features a low profile construction and is capable of handling a rated RMS current of 2.25 Amps, with a load capacity of 258.75 VA at 115V and 517.50 VA at 230V. The device is designed to maintain a temperature rise of less than 50°C at maximum continuous current, ensuring efficient thermal management.
The PMCE-0056 operates effectively in a wide temperature range from -40°C to +80°C and provides 3750Vrms isolation. Its insulation resistance is greater than 100MΩ when tested at 500Vdc, indicating robust electrical performance. The filter is reversible, allowing for flexible PCB integration. This product is suitable for applications requiring reliable EMI/RFI suppression in power line environments.
Datasheet Summary Powered by GS/AI
The PMCE-0056 is an EMI/RFI common mode line filter designed for medium and high power applications. It has a rated voltage of 250Vac and operates within a frequency range of 45 to 400Hz. This filter features a low profile construction and is capable of handling a rated RMS current of 2.25 Amps, with a load capacity of 258.75 VA at 115V and 517.50 VA at 230V. The device is designed to maintain a temperature rise of less than 50°C at maximum continuous current, ensuring efficient thermal management.
The PMCE-0056 operates effectively in a wide temperature range from -40°C to +80°C and provides 3750Vrms isolation. Its insulation resistance is greater than 100MΩ when tested at 500Vdc, indicating robust electrical performance. The filter is reversible, allowing for flexible PCB integration. This product is suitable for applications requiring reliable EMI/RFI suppression in power line environments.
MEDIUM & HI POWER
Rated Voltage: 250Vac, 45/400Hz
Low Profile Construction
< 50 O C Temp Rise & Rated Current
3750 Vrms Isolation
Operating Temp -40 C to +80 C
Insulation Resistance @ 500Vdc >100M ?